EN
  • EN
  • DE

LTC1703CG#PBF

Part No LTC1703CG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG SW DUAL SYNC VID 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 750kHz 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Controller, Mobile Intel Pentium III
Voltage - Input 3 V ~ 7 V
Number of Outputs 2
Voltage - Output 0.9 V ~ 2 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782184-LTC1703CG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name TC1703
Introduction Date February 23, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1703CG#PBF CAD Model

Description

Product Overview: LTC1703CG#PBF

The LTC1703CG#PBF is a high-performance, single-ended, current mode synchronous step-down switching regulator controller designed by Linear Technology. This advanced power management IC is engineered to drive N-channel MOSFETs in a synchronous rectified buck topology, enabling it to deliver high efficiency power conversion for a wide range of applications.

Key Features

  • High Efficiency: The LTC1703CG#PBF is optimized for high efficiency, which is crucial for reducing power loss and improving system performance. Its synchronous operation, with the use of low RDS(ON) N-channel MOSFETs, minimizes diode losses and maximizes power efficiency.
  • Wide Input Voltage Range: This controller supports a wide input voltage range, making it versatile for various applications that require different input voltages.
  • Adjustable Operating Frequency: The LTC1703CG#PBF allows the user to set the operating frequency anywhere from 150kHz to 600kHz, enabling optimization of the power supply for size, efficiency, and output ripple.
  • Excellent Transient Response: Its current mode operation provides excellent transient response, ensuring stable output voltage during sudden load changes.
  • Overcurrent Protection: The built-in overcurrent protection helps prevent damage to the power supply and the load in the event of an overcurrent condition.

Applications

The LTC1703CG#PBF is suitable for a variety of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Portable Computers
  • Distributed Power Systems
  • Industrial Equipment

Product Specifications

The LTC1703CG#PBF comes in a compact 16-lead SSOP package, offering a space-saving solution for modern electronic systems. It operates over a temperature range of -40°C to 85°C, ensuring reliability across diverse environments. The precision 1.263V reference voltage allows for accurate output voltage settings tailored to specific needs.

Conclusion

With its high efficiency, flexible operating frequency, and robust protection features, the LTC1703CG#PBF from Linear Technology stands as an excellent choice for designers looking to create compact, efficient, and reliable power management systems.

You May Also Be Interested in

Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4188 $51.3504
19+ $5.2667 $100.0673
30+ $5.1021 $153.0630
41+ $4.9376 $202.4416
53+ $4.7730 $252.9690
71+ $4.2792 $303.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess