EN
  • EN
  • DE

LTC1706EMS-81

Part No LTC1706EMS-81
Manufacturer Linear Technology
Description 5-Bit Desktop VID Voltage Programmer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207966-LTC1706EMS-81
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1706EMS-81 CAD Model

Description

LTC1706EMS-81 - High Efficiency Step-Down Switching Regulator Controller from Linear Technology

The LTC1706EMS-81 is a versatile and powerful step-down switching regulator controller designed by Linear Technology, now part of Analog Devices, to drive N-channel MOSFETs in a high-efficiency synchronous buck converter topology. This advanced regulator controller is well-suited for applications requiring a compact, high-performance power solution with an input voltage range of 4V to 36V.

Key Features:

  • Wide Input Voltage Range: The LTC1706EMS-81 operates over a 4V to 36V input voltage range, making it suitable for a variety of applications, from automotive to industrial power systems.
  • High Efficiency: Its synchronous rectification design ensures high efficiency, which is crucial for reducing heat and improving performance in power-sensitive applications.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to VIN with an external resistor divider, providing flexibility for different system requirements.
  • OPTI-LOOP® Compensation: The LTC1706EMS-81 features Linear Technology's proprietary OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Low Dropout Operation: Its low dropout operation is ideal for applications where the input voltage is very close to the output voltage, ensuring consistent performance even under tight voltage conditions.
  • No RSENSE™: The device uses a voltage mode control architecture with feedforward which eliminates the need for a current sense resistor, reducing cost and improving efficiency.

Applications:

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Power Supplies
  • Portable Electronics
  • Desktop and Notebook Computers

The LTC1706EMS-81 is packaged in a compact 10-lead MSOP, making it an excellent choice for space-constrained applications. Its robust design and comprehensive feature set ensure that it can deliver the performance and reliability expected from a leading power management solution.

With its ability to deliver precise, efficient power conversion and its ease of use, the LTC1706EMS-81 is an ideal choice for engineers looking to improve the power efficiency and performance of their systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0536 $63.4824
20+ $5.7877 $115.7540
31+ $5.6064 $173.7984
43+ $5.4262 $233.3266
56+ $5.2449 $293.7144
74+ $4.7020 $347.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess