EN
  • EN
  • DE

LTC1726EMS8-5

Part No LTC1726EMS8-5
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Linear Technology
Package Bulk
Product Status Active
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 3.085V, 4.675V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1726
Standard Package 118 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 625290-LTC1726EMS8-5
Ultra Librarian 3D Model Ultra Librarian LTC1726EMS8-5 CAD Model

Description

LTC1726EMS8-5 Triple Supply Monitor and Microprocessor Supervisor

The LTC1726EMS8-5 from Linear Technology is a high-performance triple supply monitor and microprocessor supervisor integrated circuit designed to ensure the reliability and proper functioning of complex electronic systems. This precision monitoring device is specifically engineered to maintain the integrity of power supplies and the microprocessor within a system by monitoring multiple supply voltages and providing necessary reset signals to the microprocessor during power-up, power-down, and brownout conditions.

Key Features:

  • Triple Voltage Monitoring: The LTC1726EMS8-5 is capable of monitoring three voltage points: 5V, 3.3V, and a third adjustable voltage, making it highly versatile for various applications.
  • Adjustable Reset Threshold: Users can set the reset threshold for the adjustable third voltage monitor via external resistors, allowing for custom configurations tailored to specific system requirements.
  • Low Power Consumption: Designed for energy-efficient operation, the LTC1726EMS8-5 has a low quiescent current, which makes it suitable for battery-powered and portable devices.
  • Precision Accuracy: This device offers high accuracy in voltage monitoring, ensuring that the system operates within safe voltage levels to prevent damage and data corruption.
  • Reset Output: The reset output feature provides a clean and timed reset signal to the microprocessor, which is crucial for a safe start-up and operation of the system.
  • Compact Package: The LTC1726EMS8-5 comes in a compact MSOP-8 package, which is ideal for space-constrained applications.

Applications:

The LTC1726EMS8-5 is widely used in various applications where multiple supply voltages need to be monitored accurately and reliably. It is suitable for:

  • Desktop and Notebook Computers
  • Automotive Systems
  • Industrial Control Systems
  • Telecommunication Systems
  • Battery-Powered Devices

With its robust feature set, the LTC1726EMS8-5 provides designers with a reliable solution for enhancing system stability and protecting valuable electronic components. Its precision and versatility make it an essential component in any application where multiple voltage monitoring and processor supervision are required.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,809 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess