EN
  • EN
  • DE

LTC1727EMS8-5

Part No LTC1727EMS8-5
Manufacturer Linear Technology
Description Micropower Precision Triple Supply Monitors in 8-Lead MSOP and 5-Lead SOT-23 Packages
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207984-LTC1727EMS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1727EMS8-5 CAD Model

Description

LTC1727EMS8-5: High-Reliability Triple Voltage Monitor

The LTC1727EMS8-5 is a precision triple voltage monitor designed by Linear Technology, now part of Analog Devices, tailored for systems that require simultaneous monitoring of multiple supply voltages. This integrated circuit is housed in a compact MSOP-8 package, making it suitable for space-constrained applications.

One of the standout features of the LTC1727EMS8-5 is its ability to monitor a 5V supply along with two other adjustable voltage thresholds. These adjustable thresholds are highly flexible, enabling the monitoring of a wide range of voltage levels to ensure the proper operation of the system. The adjustable inputs can be configured using external resistive dividers, which allows for precise setting of the under-voltage and over-voltage thresholds according to specific system requirements.

The device boasts a low supply current, making it an energy-efficient solution for power-sensitive applications. This characteristic is particularly important in battery-operated devices where power conservation is crucial. The LTC1727EMS8-5 also features a tight 1.5% threshold accuracy over the entire operating temperature range, which ensures reliable voltage monitoring even under varying environmental conditions.

With its built-in glitch immunity, the LTC1727EMS8-5 ensures that voltage transients and noise do not trigger false alarms, maintaining system stability and reducing the likelihood of unnecessary system resets. The device offers a reset output, which remains asserted for a certain period after all the monitored voltages have stabilized, providing a reliable reset signal for microcontrollers and other digital devices during power-up, power-down, and brownout conditions.

Moreover, the LTC1727EMS8-5 operates over a wide temperature range, making it suitable for industrial and automotive applications where extreme temperatures are common. Its robust design and high accuracy make it an ideal choice for critical systems that cannot tolerate voltage deviations, such as servers, networking equipment, and telecommunications infrastructure.

Overall, the LTC1727EMS8-5 is a versatile and reliable voltage monitoring solution that offers high accuracy, low power consumption, and the resilience needed for demanding applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2040 $55.2240
14+ $7.5520 $105.7280
21+ $7.3160 $153.6360
29+ $7.0800 $205.3200
37+ $6.8440 $253.2280
49+ $6.1360 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess