EN
  • EN
  • DE

BQ29706DSET

Part No BQ29706DSET
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197344-BQ29706DSET
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-WFDFN
Ultra Librarian 3D Model Ultra Librarian BQ29706DSET CAD Model

Description

The Texas Instruments BQ29706DSET is a highly integrated battery protection solution designed for single-cell lithium-ion or lithium-polymer batteries. This advanced circuitry offers critical protection for battery-powered devices, ensuring both safety and longevity of the battery's life.

Key Features

  • Overcharge Protection: The IC provides a precise overcharge voltage threshold, preventing the battery from reaching dangerous voltage levels that could lead to overheating or even explosions.
  • Overdischarge Protection: To prevent battery damage due to deep discharge, the BQ29706DSET cuts off the circuit when the battery voltage drops below a certain level.
  • Overcurrent and Short Circuit Protection: In the event of overcurrent or a short circuit, the device instantly disconnects the battery to prevent damage.
  • High-Accuracy Voltage Detection: The component features high-accuracy voltage detection capabilities, which is essential for maintaining the longevity and efficiency of the battery.

Applications

The BQ29706DSET is versatile and can be used in a variety of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Electronic cigarettes
  • Wearable technology
  • Personal health monitoring devices

Technical Specifications

The device comes in a small, lead-free, 8-pin SON package, which is ideal for space-constrained applications. It operates over a temperature range of -40°C to +85°C, making it suitable for use in a wide range of environments. The BQ29706DSET also has a very low quiescent current, which helps to maximize battery life when the device is in standby mode.

Design Support

Texas Instruments provides comprehensive design support for the BQ29706DSET, including datasheets, reference designs, and evaluation modules. Engineers can access extensive technical documentation and support tools to facilitate the integration of this IC into their battery management systems.

For more information or to purchase the BQ29706DSET, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Lowest to $37.2795
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4094 $51.1750
300+ $0.3360 $100.8000
465+ $0.3255 $151.3575
635+ $0.3150 $200.0250
825+ $0.3045 $251.2125
1,100+ $0.2730 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,128 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess