EN
  • EN
  • DE

LTC1728HS5-5

Part No LTC1728HS5-5
Manufacturer Linear Technology
Description Micropower Precision Triple Supply Monitors in 8-Lead MSOP and
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207993-LTC1728HS5-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1728HS5-5 CAD Model

Description

Linear Technology LTC1728HS5-5 Microprocessor Supervisory Circuit

The LTC1728HS5-5 is a precision microprocessor supervisory circuit designed by Linear Technology to maintain system integrity in the event of power fluctuations or failures. This compact and efficient device is particularly suitable for portable and space-constrained applications due to its small footprint and low power consumption.

Featuring a fixed 5V output voltage, the LTC1728HS5-5 ensures that microprocessors and digital systems operate within their specified voltage range, thus providing a reliable reset signal to the microprocessor during power-up, power-down, and brown-out conditions. The reset timeout period can be set by an external capacitor, allowing designers the flexibility to tailor the reset signal timing to their specific application needs.

One of the key attributes of the LTC1728HS5-5 is its high accuracy. With a precise threshold voltage, this supervisory circuit maintains system stability and performance by closely monitoring the power supply levels. Its low supply current of only 30μA (typical) makes it an energy-efficient choice, contributing to the extended battery life of portable devices.

The LTC1728HS5-5 comes in a compact 5-lead SOT-23 package, which is ideal for systems where space is at a premium. Its small size does not compromise its performance or reliability, with features such as a low minimum supply voltage of 1V and an operating temperature range of -40°C to 125°C, ensuring functionality across a wide range of conditions.

Additional features include a manual reset input that allows for a system reset to be initiated at any time, and a reset output stage that can sink up to 20mA, providing the capability to reset even power-hungry microprocessors or to drive LEDs for visual status indication.

In summary, the LTC1728HS5-5 from Linear Technology is a robust and precise supervisory circuit that offers designers a reliable solution for monitoring power supply levels in microprocessor-based systems. Its small size, low power consumption, and flexible configuration options make it an excellent choice for a multitude of applications, from portable devices to complex digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3389 $57.3556
9+ $11.7653 $105.8877
14+ $11.3976 $159.5664
19+ $11.0300 $209.5700
24+ $10.6623 $255.8952
32+ $9.5593 $305.8976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess