EN
  • EN
  • DE

LTC1733EMSE#TRPBF

Part No LTC1733EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHRGR BATT MONO THERML 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP-EP
Win Source Part Number 020504-LTC1733EMSE#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1733EMSE#TRPBF CAD Model

Description

The LTC1733EMSE#TRPBF is a highly integrated charging solution from Linear Technology, designed for single-cell lithium-ion batteries. This sophisticated IC is engineered to deliver precision end-of-charge voltage and charge current regulation, making it an ideal choice for portable electronic devices that require reliable and efficient power management.

Key Features

  • Precision Charge Voltage: The LTC1733EMSE#TRPBF offers a precise charge voltage accuracy of ±1%, ensuring the battery is charged to its optimal voltage for maximum energy storage and longevity.
  • Programmable Charge Current: Users can set the charge current up to 1A through a single resistor, providing flexibility to accommodate various battery capacities and charging speed requirements.
  • Automatic Recharge: The device initiates a recharge cycle when the battery voltage falls below a preset threshold, keeping the battery topped up without user intervention.
  • Charge Current Monitoring: An onboard sense resistor allows for charge current monitoring, enabling external control and ensuring safe operation under various conditions.
  • Thermal Regulation: To protect the battery and circuitry, the LTC1733EMSE#TRPBF includes thermal regulation that reduces charge current if the die temperature exceeds a safe threshold.
  • Multifunctional Pins: The IC features pins that serve multiple functions, such as indicating charge status and programming charge current, reducing the overall component count.

Applications

The LTC1733EMSE#TRPBF is well-suited for a wide range of applications, including:

  • Portable Computers
  • Cellular Telephones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Smart Battery Packs
  • Handheld Instruments

Package and Quality

Encased in a compact MSOP-10 package, the LTC1733EMSE#TRPBF is designed for space-constrained applications. The device is available in a tape and reel package (TRPBF suffix), which facilitates automated pick-and-place manufacturing processes. Linear Technology ensures that this product meets stringent quality and reliability standards, making it a trustworthy choice for critical applications.

Conclusion

With its comprehensive feature set and robust design, the LTC1733EMSE#TRPBF from Linear Technology stands out as a superior charging solution for single-cell lithium-ion batteries. Its precision, flexibility, and reliability make it an excellent choice for designers seeking to enhance the performance and safety of their battery-powered devices.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4184 $50.5104
15+ $6.9074 $103.6110
23+ $6.6916 $153.9068
31+ $6.4757 $200.7467
40+ $6.2599 $250.3960
54+ $5.6123 $303.0642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess