Linear Technology LTC1747IFW Product Overview
The LTC1747IFW is a high-performance, 14-bit, 25Msps analog-to-digital converter (ADC) designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This ADC is part of Linear Technology's extensive range of data conversion products and is engineered to deliver exceptional accuracy and speed, making it suitable for demanding applications such as medical imaging, communications, and industrial instrumentation.
Key Features and Benefits
- High Resolution: The LTC1747IFW offers a 14-bit resolution, ensuring precise digital representation of analog signals.
- Fast Sampling Rate: With a sampling rate of up to 25Msps (Mega samples per second), this ADC can handle high-speed signal processing requirements.
- Low Power Consumption: Designed for efficiency, it operates with a low power consumption, which is crucial for portable and battery-powered devices.
- Differential Inputs: The differential inputs provide improved noise immunity and are essential for applications requiring high common-mode rejection.
- No Missing Codes: Guaranteed no missing codes performance ensures reliability and precision in digital output.
- Out-of-Range Indicator: The integrated out-of-range indicator feature allows for easy detection of signal conditions that exceed the pre-set thresholds.
- Flexible Power Supply: The LTC1747IFW operates with a 5V analog supply and a 3.3V to 5V digital supply, offering flexibility in system power design.
- Industrial Temperature Range: It is specified for operation from -40°C to 85°C, making it suitable for harsh environments.
Applications
The LTC1747IFW's combination of speed, precision, and low power consumption makes it an ideal choice for a wide array of applications, including:
- Medical Imaging Systems
- Telecommunications Infrastructure
- Data Acquisition Systems
- Industrial Process Control
- Instrumentation
With its robust feature set, the LTC1747IFW is a versatile ADC that provides reliable and accurate data conversion in critical applications where performance cannot be compromised.