EN
  • EN
  • DE

LTC1759CG

Part No LTC1759CG
Manufacturer Linear Technology
Description Smart Battery Charger
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208052-LTC1759CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1759CG CAD Model

Description

Linear Technology LTC1759CG Smart Battery Charger

The LTC1759CG from Linear Technology is a sophisticated and versatile smart battery charger specifically designed to cater to the needs of modern rechargeable battery technologies. This integrated circuit is engineered to provide a reliable and efficient charging solution for systems that require precise and controlled battery management. The LTC1759CG is especially suitable for portable electronic devices, medical equipment, and industrial applications where battery integrity and longevity are of utmost importance.

Key Features

  • Multi-Chemistry Charging: The LTC1759CG is capable of charging a wide variety of battery chemistries, including Li-Ion, NiMH, NiCd, and Lead-Acid batteries, making it a versatile choice for various applications.
  • Programmable Charge Parameters: Users can program key charging parameters such as charge current, charge voltage, and termination criteria, ensuring optimal charging for different battery types and sizes.
  • High Accuracy: The device offers high accuracy in charge voltage, ensuring the battery is charged to its precise required voltage, enhancing both performance and safety.
  • Integrated Safety Features: The LTC1759CG includes multiple safety features such as overcurrent protection, temperature monitoring, and charge timers to prevent overcharging and overheating, safeguarding both the battery and the end-user device.

Efficient Power Management

The LTC1759CG boasts an efficient power management system, which minimizes heat generation and power loss during the charging process. This efficiency not only conserves energy but also extends the life of the battery and the charger itself.

Easy Integration

With its compact SSOP package, the LTC1759CG can be easily integrated into space-constrained designs. Its simple interface allows for easy communication with microcontrollers or processors, enabling a seamless integration into complex systems.

Reliability and Performance

Linear Technology is known for its commitment to quality and reliability, and the LTC1759CG is no exception. It is built to meet the rigorous demands of industrial and consumer applications, ensuring consistent performance and a reliable charging solution for designers and end-users alike.

Overall, the LTC1759CG Smart Battery Charger from Linear Technology stands out as a comprehensive charging solution that combines flexibility, precision, and safety, making it an ideal choice for a wide range of battery-powered applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1003 $54.9027
20+ $5.0054 $100.1080
31+ $4.8490 $150.3190
43+ $4.6926 $201.7818
56+ $4.5362 $254.0272
74+ $4.0669 $300.9506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess