Product Overview: LTC1760CFW#PBF
The LTC1760CFW#PBF is a sophisticated, multi-chemistry dual battery charger IC designed by Linear Technology, now part of Analog Devices. It is engineered to manage the charging process of two separate batteries simultaneously, making it a versatile solution for a wide range of portable electronic devices such as medical equipment, handheld computers, and battery backup systems.
Key Features
- Multi-Chemistry Support: Compatible with Li-Ion, NiMH, NiCd, and Lead-Acid batteries, the LTC1760CFW#PBF is flexible enough to meet the requirements of various battery technologies.
- Dual Battery Charging: With its two independent charging channels, it can charge two batteries with different chemistries, voltages, and capacities simultaneously.
- Smart Charging: It includes features such as programmable charge termination, which allows for precise control over the charging process, ensuring batteries are charged efficiently and safely.
- Charge Current Programming: The charge current for each battery can be independently programmed with a resistor, providing customization for different battery sizes and charging profiles.
- Thermal Regulation: To prevent overheating, the LTC1760CFW#PBF incorporates thermal regulation, which reduces charge current if the die temperature exceeds a preset threshold.
Technical Specifications
- Package: 48-Lead TSSOP
- Operating Temperature Range: 0°C to 85°C
- Charge Voltage Accuracy: ±0.75%
- Standby Current:
- Charge Current Range: Up to 2A per channel
Design and Integration
The LTC1760CFW#PBF is designed with simplicity in mind, requiring minimal external components to create a fully functional dual battery charging system. The IC's small footprint and TSSOP packaging make it suitable for space-constrained applications. Additionally, its comprehensive safety features, including overvoltage protection and thermal feedback, ensure that it integrates seamlessly into any power management design, providing a reliable and efficient charging solution.
Applications
Due to its versatility and robustness, the LTC1760CFW#PBF is ideal for a variety of applications where dual battery management is critical. It is particularly well-suited for portable devices that require extended operating times and fast recharge cycles, ensuring that users can rely on their devices to be ready when they need them.