EN
  • EN
  • DE

LTC1771EMSE

Part No LTC1771EMSE
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303191-LTC1771EMSE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1771EMSE CAD Model

Description

Linear Technology's LTC1771EMSE High Efficiency, Low Noise Step-Down DC/DC Controller

The LTC1771EMSE from Linear Technology is a high performance step-down DC/DC controller that is designed to drive an external power MOSFET at switching frequencies up to 600kHz. This compact and efficient device is ideal for creating small footprint, low noise power supplies in a variety of applications, including telecommunications, portable devices, and industrial equipment.

Key Features:

  • High Efficiency: Capable of converting input voltages ranging from 2.65V to 9.8V to a lower output voltage, the LTC1771EMSE can deliver efficiencies as high as 96%, making it suitable for battery-powered devices where long run-time is essential.
  • Low Noise Operation: Thanks to its constant frequency current mode architecture, the LTC1771EMSE minimizes both switch noise and input current ripple, contributing to a low noise power supply design.
  • Flexible Operation: With a wide input voltage range and the ability to produce output voltages as low as 1.25V, this controller is highly versatile and can adapt to a wide range of power requirements.
  • Burst Mode® Operation: Incorporating Linear Technology's patented Burst Mode operation, the LTC1771EMSE can maintain high efficiency at low output currents, which significantly extends battery life in portable applications.
  • Thermal Protection: The device includes over-temperature protection, ensuring reliable operation under varying environmental conditions.

Applications:

  • Portable Electronics
  • Telecommunications
  • Industrial Power Supplies
  • Automotive Systems

Package and Availability:

The LTC1771EMSE is available in a compact 10-lead MSOP package, providing a space-saving solution for densely packed circuit boards. Its robust design ensures performance in the most demanding of applications. For pricing, samples, and additional information, contact Linear Technology or visit their official website.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess