EN
  • EN
  • DE

LTC1771IS8#PBF

Part No LTC1771IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.8 V to 18 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 020508-LTC1771IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1771IS8#PBF CAD Model

Description

LTC1771IS8#PBF - High Efficiency, Low Noise Step-Down DC/DC Controller

The LTC1771IS8#PBF is a versatile and efficient step-down DC/DC controller designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This compact and powerful controller is engineered to convert a higher DC input voltage to a lower DC output voltage with a high level of efficiency, which is crucial for battery-powered devices and applications where energy conservation is paramount.

Featuring a wide input voltage range from 2.5V to 9.8V, the LTC1771IS8#PBF is suitable for a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline or NiMH batteries, and other standard power supplies. Its output voltage is adjustable down to 1.25V, allowing for great flexibility in powering low-voltage circuits and systems.

One of the key attributes of the LTC1771IS8#PBF is its high switching frequency of up to 550kHz, which enables the use of small, low-cost inductors and capacitors, thus reducing the overall size and cost of the power supply design. This high frequency is combined with a low quiescent current of only 110µA, making the controller an excellent choice for portable and battery-operated equipment where extending battery life is critical.

The LTC1771IS8#PBF also boasts a low dropout operation, which is a significant advantage when the input voltage is very close to the output voltage, thereby maintaining efficiency and prolonging battery life in these conditions. Additionally, it includes a Burst Mode® operation that significantly improves efficiency at light loads, further extending battery runtime for handheld devices.

For noise-sensitive applications, the LTC1771IS8#PBF offers a low noise, constant frequency operation, ensuring that the noise generated by the DC/DC conversion process is minimal and predictable. Moreover, it provides essential protective features such as overcurrent protection and thermal shutdown, safeguarding the controller and the overall system from potential damage due to abnormal operating conditions.

The LTC1771IS8#PBF is packaged in a compact 8-lead SOIC, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an ideal choice for a wide range of applications, including handheld devices, portable computers, distributed power systems, and other power-sensitive electronics.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess