EN
  • EN
  • DE

LTC1772BES6#TR

Part No LTC1772BES6#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0548+
Reference case SOT23-6
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 715015-LTC1772BES6#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1772BES6#TR CAD Model

Description

Linear Technology's LTC1772BES6#TR Constant Frequency Current Mode PWM Step-Down DC/DC Controller

The LTC1772BES6#TR is a highly efficient, constant frequency, current mode PWM step-down DC/DC controller designed by Linear Technology for a wide range of power conversion applications. Packaged in a compact SOT-23, this device stands out for its minimal power loss and excellent performance in regulating output voltage in environments where space and power efficiency are critical.

Key Features

  • High Efficiency: The LTC1772BES6#TR is optimized for efficiency, which is crucial for battery-powered devices, ensuring longer battery life and reduced heat dissipation.
  • Constant Frequency Operation: With a constant operating frequency up to 550kHz, the device allows for a predictable noise spectrum and the use of small, low-cost capacitors and inductors, minimizing the overall solution footprint.
  • Low Quiescent Current: Its low quiescent current makes it an ideal choice for portable applications where extending battery life is a priority.
  • Wide Input Voltage Range: The LTC1772BES6#TR operates from a wide input voltage range, accommodating various supply sources and ensuring versatility across different applications.
  • Current Mode Operation: Current mode control provides excellent line and load transient response, simplifying loop compensation and providing fast cycle-by-cycle current limiting.
  • Burst Mode® Operation: The inclusion of Linear Technology's proprietary Burst Mode operation ensures high efficiency at low output currents, which is beneficial in reducing power consumption during standby or light load conditions.
  • Low Dropout Operation: The ability to operate with low dropout voltage enhances performance under conditions where input voltage is close to the output voltage.

Applications

The LTC1772BES6#TR is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Systems
  • Distributed Power Systems
  • DSL and Cable Modems
  • Step-down Converters for AGP/GPU Supplies

With its robust feature set and compact form factor, the LTC1772BES6#TR from Linear Technology is a versatile and reliable solution for designers seeking to optimize their power management systems. Whether for personal electronics or industrial applications, this DC/DC controller can help achieve high efficiency and performance in a small footprint.

You May Also Be Interested in

Micrel
Lowest to $9.8522
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Mini-Circuits
RF Transformer
Lowest to $5.7750
NXP / Nexperia
Lowest to $3.2617
Freescale Semiconductor - NXP
Lowest to $4.3657
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8450 $61.5200
37+ $3.1543 $116.7091
57+ $3.0561 $174.1977
79+ $2.9580 $233.6820
102+ $2.8586 $291.5772
136+ $2.5629 $348.5544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess