EN
  • EN
  • DE

LTC1772CS6#TR

Part No LTC1772CS6#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 303192-LTC1772CS6#TR
Ultra Librarian 3D Model Ultra Librarian LTC1772CS6#TR CAD Model

Description

LTC1772CS6#TR - High Efficiency Step-Down DC/DC Controller

The LTC1772CS6#TR is a versatile high efficiency step-down DC/DC controller designed by Linear Technology, now part of Analog Devices, to drive power MOSFETs in a synchronous buck topology. This compact and efficient controller is housed in a space-saving 6-lead SOT-23 package, making it an ideal choice for portable and space-constrained applications.

One of the key features of the LTC1772CS6#TR is its constant frequency current mode operation, which provides excellent line and load regulation along with a predictable switching frequency. This makes it easier to optimize component selection and manage electromagnetic interference (EMI) in sensitive applications. The device operates over a wide input voltage range from 2.65V to 9.8V, making it suitable for single Li-Ion, multiple Alkaline/NiMH cells, or other standard power sources.

The LTC1772CS6#TR boasts high efficiency due to its low quiescent current and the use of synchronous rectification. The internal switch driver is capable of driving a high side N-channel MOSFET and a synchronous N-channel MOSFET, which reduces power loss by eliminating the need for an external Schottky diode. The high switching frequency of up to 550kHz allows the use of small surface mount inductors and capacitors, further saving board space and reducing overall solution size.

Additional features include a Burst Mode® operation which ensures high efficiency at low output currents, a feature particularly important for battery-powered devices. It also has a shutdown mode that reduces supply current to less than 5µA, further preserving battery life. The LTC1772CS6#TR also incorporates protection features such as overvoltage protection and thermal shutdown to safeguard the device and the system it controls under adverse conditions.

Overall, the LTC1772CS6#TR from Linear Technology is a high-performance solution for designers looking to implement a compact, efficient, and reliable power management system. Its robust feature set and versatility make it an excellent choice for a wide range of applications, including handheld devices, portable computers, and distributed power systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,443 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess