EN
  • EN
  • DE

LTC1772HS6#TRPBF

Part No LTC1772HS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 140°C (TJ)
Case / Package TSOT-23-6
Win Source Part Number 128797-LTC1772HS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1772HS6#TRPBF CAD Model

Description

LTC1772HS6#TRPBF - Constant Frequency Current Mode PWM Step-Down DC/DC Controller

The LTC1772HS6#TRPBF is a high-performance step-down DC/DC controller from Linear Technology, designed for battery-powered systems and portable applications. This compact and efficient controller operates at a constant frequency with current mode control, which provides excellent line and load transient response. It is ideal for systems that require a high level of power efficiency and reliability.

Encased in a small TSOT-23 package, the LTC1772HS6#TRPBF is optimized for space-constrained applications. It features a wide input voltage range that allows it to operate from 2.65V to 9.8V, making it versatile for various power supply scenarios. This range is particularly suitable for single Li-Ion, Nickel Metal Hydride (NiMH), or Multi-Cell Alkaline applications.

The device can generate output voltages as low as 0.6V, enabling it to power the latest generation of low voltage microprocessors and DSPs. With its powerful 1.4MHz fixed frequency operation, it allows the use of small surface mount inductors and capacitors, thus reducing the footprint and cost of the overall power supply solution.

One of the key features of the LTC1772HS6#TRPBF is its Burst Mode® operation, which significantly improves efficiency at light loads, making it an excellent choice for battery-powered devices where extending battery life is critical. This mode reduces the quiescent current to just 15uA, thereby conserving power when the system is in standby or idle.

Additional features of this DC/DC controller include under-voltage lockout, a shutdown pin that reduces supply current to 1uA, and a 1% reference accuracy that remains stable over temperature, line, and load variations. The LTC1772HS6#TRPBF also integrates cycle-by-cycle current limit protection and thermal shutdown, ensuring the safety and durability of your power management design.

Overall, the LTC1772HS6#TRPBF from Linear Technology is a robust and efficient solution for designers seeking a reliable and space-efficient power management component for their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess