EN
  • EN
  • DE

LT3782EFE#TRPBF

Part No LT3782EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 6 V to 40 V
Frequency - Switching 154kHz to 465kHz
Duty Cycle (Max) 94%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Reset, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-TSSOP-EP
Win Source Part Number 020421-LT3782EFE#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3782EFE#TRPBF CAD Model

Description

The LT3782EFE#TRPBF is a high-performance, dual, 2-phase step-up DC/DC controller designed by Linear Technology, now part of Analog Devices. This robust component is engineered to drive high power LEDs, and it is particularly well-suited for applications requiring a constant current and constant voltage. Its versatility makes it an excellent choice for a broad range of applications, including automotive, industrial, and general lighting systems.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range from 2.8V to 22V, making it suitable for a variety of power sources.
  • Dual 2-Phase Operation: This controller uses a dual 2-phase step-up architecture that reduces input and output ripple and allows for the use of smaller, lower cost inductors and capacitors.
  • High Output Voltage: The LT3782EFE#TRPBF is capable of generating output voltages up to 60V, which is ideal for driving multiple LED strings.
  • Constant-Current and Constant-Voltage Regulation: The device can be programmed for both constant-current and constant-voltage applications, ensuring precise control over the output for a variety of load conditions.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 2MHz, allowing designers to optimize efficiency, performance, and component size.
  • Robust Protection Features: Includes overvoltage protection, open LED protection, and short-circuit protection, which enhance the safety and reliability of the end application.

Applications:

The LT3782EFE#TRPBF is adept for powering high-brightness LEDs and is also applicable in battery-powered equipment, boost converters, and power supplies where a precise current regulation is required. Its thermal performance is optimized with a thermally enhanced TSSOP-20 package, ensuring reliable operation in a wide temperature range.

Package and Availability:

This component is available in a TSSOP-20 package with exposed pad for improved thermal performance. The part number LT3782EFE#TRPBF indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6566 $62.6264
8+ $12.8464 $102.7712
13+ $12.4450 $161.7850
17+ $12.0435 $204.7395
22+ $11.6421 $256.1262
29+ $10.4377 $302.6933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess