EN
  • EN
  • DE

LTC3860EUH#TRPBF

Part No LTC3860EUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 5.5 V
Frequency - Switching 250kHz to 1.25MHz
Duty Cycle (Max) 91.5%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 32-QFN (5x5)
Win Source Part Number 132099-LTC3860EUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3860EUH#TRPBF CAD Model

Description

The LTC3860EUH#TRPBF is a high-performance, dual, multiphase synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices. This advanced controller is tailored for precision voltage regulation and optimal power management in a variety of applications, ranging from point-of-load supplies to high-power data communication systems.

Key Features:

  • Wide Input Voltage Range: The device supports a broad input voltage range from 4.5V to 38V, making it versatile for different power supply configurations.
  • Dual Output Channels: It features two output channels that can be configured for up to 12 phases, providing high current capability with distributed thermal load and reduced input and output capacitance.
  • Current Mode Control: With its current mode control, the LTC3860EUH#TRPBF offers excellent transient response and cycle-by-cycle current limiting for enhanced protection.
  • Adjustable Operating Frequency: Users can set the operating frequency from 250kHz to 770kHz or synchronize it to an external clock, allowing for flexibility in component selection and system optimization.
  • Phase-Lockable Frequency: Its phase-lockable frequency from 250kHz to 750kHz helps minimize noise and interference in noise-sensitive applications.
  • Power Good Output Voltage Monitor: The device includes a power good output voltage monitor to provide a signal once the output voltage is within the regulation limits, ensuring reliable system startup and operation.
  • Robust Packaging: Encased in a 5mm x 5mm QFN package, the LTC3860EUH#TRPBF is designed for compact PCB layouts and efficient heat dissipation.

Applications:

The LTC3860EUH#TRPBF is ideally suited for a range of applications, including:

  • Datacom and Telecom Systems
  • Industrial and Medical Equipment
  • High-Density Distributed Power Systems
  • High-Performance Computing

Conclusion:

With its advanced features and robust design, the LTC3860EUH#TRPBF from Linear Technology is a powerful solution for designers seeking a reliable, high-efficiency, multiphase synchronous step-down DC/DC controller. Its adaptability and performance make it an excellent choice for sophisticated power management challenges.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess