EN
  • EN
  • DE

LTC1778IGN#TRPBF

Part No LTC1778IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BCK-BST 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down, Step-Up/Step-Down
Topology Buck, Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 36 V
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SSOP
Win Source Part Number 1061124-LTC1778IGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1778IGN#TRPBF CAD Model

Description

Product Overview: LTC1778IGN#TRPBF

The LTC1778IGN#TRPBF is a high-performance step-down switching regulator controller from Linear Technology, now part of Analog Devices, designed to manage power supply requirements in a wide range of electronic applications. This advanced controller is specifically engineered to deliver a constant and stable voltage by driving an external MOSFET at high efficiency. The LTC1778IGN#TRPBF stands out for its precision, reliability, and versatility, making it an excellent choice for complex power management tasks.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, accommodating various power sources and ensuring consistent performance across different environments.
  • High Efficiency: The LTC1778IGN#TRPBF utilizes a synchronous rectification technique, which, combined with its low dropout operation, leads to increased efficiency, especially beneficial in battery-powered devices.
  • No RSENSE Operation: This feature allows for the elimination of a sense resistor, reducing the bill of materials and simplifying the circuit design without compromising accuracy.
  • Adjustable Operating Frequency: The operating frequency can be set with an external resistor or synchronized to an external clock, providing design flexibility and optimization for various applications.
  • OPTI-LOOP Compensation: The LTC1778IGN#TRPBF includes Linear Technology's proprietary OPTI-LOOP compensation, which allows optimization of the transient response without the need for complex calculations.
  • Protection Features: It includes a plethora of protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the longevity and safety of the end application.

Applications

The LTC1778IGN#TRPBF is ideal for a vast array of applications where efficient power conversion and management are critical. It is extensively used in telecommunications, industrial systems, automotive electronics, and portable devices. Its robust feature set ensures that it can meet the stringent requirements of high-performance power supply designs.

Package and Quality

Encased in a narrow SSOP-16 package, the LTC1778IGN#TRPBF is designed for space-constrained applications while providing excellent thermal performance. Linear Technology's commitment to high quality ensures that this product meets rigorous industry standards for performance and reliability.

With its combination of efficiency, precision, and flexibility, the LTC1778IGN#TRPBF from Linear Technology is a superior choice for designers looking to implement a reliable power management solution in their next project.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess