EN
  • EN
  • DE

LTC1707CS8#TRPBF

Part No LTC1707CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.85V
Maximum Input Voltage 8.5V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 8.5V
Output Current 600mA
Frequency - Switching 35kHz to 350kHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 303173-LTC1707CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1707CS8#TRPBF CAD Model

Description

Linear Technology LTC1707CS8#TRPBF Step-Down Switching Regulator

The LTC1707CS8#TRPBF is a high-performance step-down switching regulator from Linear Technology, which is now part of Analog Devices. This efficient DC-DC converter is designed to provide precise voltage regulation with fast transient response, making it an ideal choice for a wide range of applications including portable devices, telecommunications, and computing systems.

Key Features

  • High Efficiency: The LTC1707CS8#TRPBF boasts a high efficiency that minimizes heat generation and allows for a smaller footprint in end-product design.
  • Voltage Output: It offers an adjustable output voltage range, which can be set from 0.8V to VIN with an external resistor divider, catering to a variety of power requirements.
  • Current Mode Operation: The device operates in current mode for excellent line and load transient response.
  • High Frequency Operation: With an operating frequency up to 550kHz, the LTC1707CS8#TRPBF allows for the use of small surface mount inductors and capacitors, reducing space and cost.
  • Low Dropout Operation: The regulator's low dropout operation is ideal for applications requiring maximum battery life and performance.
  • Protection Features: It includes overcurrent and overtemperature protection for safe operation under abnormal operating conditions.
  • Package: The device is available in a compact 8-lead SO package, ideal for space-constrained applications.

Applications

The LTC1707CS8#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable electronics that require efficient power conversion
  • Telecommunications equipment needing a reliable power supply
  • Computing systems where precise voltage regulation is critical
  • Industrial and automotive systems that demand high efficiency and robust performance

With its combination of features, the LTC1707CS8#TRPBF from Linear Technology is a powerful solution for designers looking to enhance the performance and efficiency of their power management systems. The device's precision, flexibility, and protection features make it a go-to regulator for demanding applications that require a reliable and high-quality power supply.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4444 $57.7772
32+ $3.6475 $116.7200
50+ $3.5331 $176.6550
68+ $3.4188 $232.4784
88+ $3.3056 $290.8928
117+ $2.9637 $346.7529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess