LTC1783IS5#TRPBF: High-Efficiency, Low Power Step-Down DC/DC Converter
The LTC1783IS5#TRPBF is a high-performance, low power step-down DC/DC converter designed and manufactured by Linear Technology. This compact and efficient component is ideal for portable battery-powered applications where space is at a premium and power efficiency is crucial. The LTC1783IS5#TRPBF operates over a wide input voltage range and provides an adjustable output voltage, making it highly versatile for various electronic devices.
Key Features:
- Wide Input Voltage Range: The device can operate with input voltages from 2.5V to 5.5V, making it suitable for single Li-Ion, multi-cell alkaline, or NiMH applications.
- Adjustable Output Voltage: The output voltage can be adjusted down to 0.6V, allowing for a wide range of power needs.
- High Efficiency: With its internal low RDS(ON) switches, the LTC1783IS5#TRPBF provides efficiencies up to 95%, thereby reducing power loss and heat generation.
- Low Quiescent Current: The device's quiescent current is only 20μA, which helps in extending battery life in portable applications.
- High Switching Frequency: Its 1.2MHz fixed frequency operation allows for the use of small, low-cost capacitors and inductors, further reducing the overall solution size.
- Thermal Protection: The LTC1783IS5#TRPBF includes thermal shutdown to protect the device under over-temperature conditions.
- Stable with Ceramic Capacitors: The device remains stable with ceramic output capacitors, offering a compact power supply solution.
Applications:
The LTC1783IS5#TRPBF is optimized for portable electronic devices, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Wireless Modems
- GPS Devices
- Digital Cameras
Its small size, represented by the SOT-23 package, and high level of integration make the LTC1783IS5#TRPBF an excellent choice for space-constrained applications. Designers can benefit from its ease of use and performance characteristics to create more efficient, reliable, and longer-lasting electronic products.
Overall, the LTC1783IS5#TRPBF from Linear Technology is a powerful, versatile, and efficient solution for modern electronic applications where power conservation and space savings are critical design considerations.