EN
  • EN
  • DE

MC34182DR2

Part No MC34182DR2
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Voltage 36 V
Win Source Part Number 1077330-MC34182DR2
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34182DR2 CAD Model

Description

ON Semiconductor MC34182DR2 High-Performance Operational Amplifiers

The ON Semiconductor MC34182DR2 is a precision high-performance operational amplifier that stands out in the market for its exceptional features and versatility. This device is designed to meet a wide range of applications, from consumer electronics to industrial control systems, making it an ideal choice for engineers and designers looking for reliability and efficiency.

Key Features

  • High Gain Bandwidth Product: With a 4.5 MHz gain bandwidth product, the MC34182DR2 provides the speed necessary for fast signal processing applications.
  • Low Input Offset Voltage: The operational amplifier boasts a low input offset voltage, which ensures accuracy in signal amplification and reduces error in sensitive applications.
  • Large Output Voltage Swing: It offers a large output voltage swing close to the power supply rails, maximizing the dynamic range in applications such as audio processing and analog computation.
  • Low Input Bias Current: The low input bias current is particularly beneficial for high-impedance sensor applications and precision integrators.
  • Single or Dual Supply Operation: Flexibility is provided with the capability to operate from a single supply or dual supplies, allowing for use in a variety of circuit configurations.

Applications

The MC34182DR2 is suitable for a plethora of applications, including:

  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Audio electronics
  • Analog-to-digital converters
  • General-purpose amplification

Package and Quality

The device is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Additionally, ON Semiconductor's commitment to quality ensures that the MC34182DR2 meets stringent industry standards for performance and reliability.

Conclusion

With its combination of high-speed performance, precision, and versatility, the ON Semiconductor MC34182DR2 operational amplifier is a robust solution for a wide range of electronic designs. Whether you're working on a critical industrial application or an innovative consumer product, the MC34182DR2 offers the performance and quality that professionals demand.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess