Linear Technology LTC4270BUKG - Hot Swap Controller
The LTC4270BUKG is a state-of-the-art Hot Swap controller integrated circuit from Linear Technology, designed to provide a secure and efficient solution for managing power distribution in high-availability systems. This product is specifically crafted to enable safe board insertion and removal from live backplanes and power buses. It is an ideal choice for network servers, telecom equipment, and central office switching gear where uninterrupted operation is critical.
Key Features:
- Integrated 12-Channel Hot Swap Controller: The LTC4270BUKG simplifies the design of modular systems by integrating 12 independent Hot Swap channels, reducing component count and board space.
- Advanced Current Monitoring: Each channel provides precise current monitoring and reporting, which is crucial for system diagnostics and ensuring the protection of sensitive electronic components.
- Programmable Current Limits: The device allows for programmable current limits, enabling customization for a wide range of applications and load requirements.
- High Voltage Operation: With an operating range up to 80V, the LTC4270BUKG is suitable for managing power in systems with higher bus voltages, providing versatility in various industrial environments.
- Robust Fault Protection: The controller offers a comprehensive set of fault protection features, including overcurrent, short-circuit, and overtemperature protection, enhancing system reliability.
- I²C Interface: An I²C-compatible interface allows for digital communication with microcontrollers or processors, facilitating control and monitoring of the power system.
- Compact Packaging: The LTC4270BUKG comes in a compact QFN-64 package, optimizing board space without compromising on functionality.
The LTC4270BUKG is designed with Linear Technology's commitment to high performance and reliability, ensuring that systems remain operational even under the most demanding conditions. Its advanced features and integrated approach to power management make it a top choice for engineers looking to implement Hot Swap capabilities in their designs. With the LTC4270BUKG, system maintenance and upgrades can be performed with minimal disruption, contributing to higher uptime and customer satisfaction.
Whether you are developing enterprise-grade servers, telecommunications infrastructure, or industrial control systems, the LTC4270BUKG provides a robust and intelligent solution for your Hot Swap power management needs.