Linear Technology LTC1841IS8 Precision Dual Comparator
The LTC1841IS8 is a high-performance precision dual comparator manufactured by Linear Technology, now part of Analog Devices. This device is designed to offer enhanced accuracy and stability, making it an ideal choice for a wide range of applications requiring voltage or current monitoring, level detection, and signal processing.
This comparator features two independent comparator channels with a typical input offset voltage of just 1.5mV, ensuring precise comparisons of input signals. The LTC1841IS8 operates with a single or dual supply voltage ranging from 2.7V to 5.5V, which allows for flexibility in various circuit designs and compatibility with both TTL and CMOS logic levels.
One of the key attributes of the LTC1841IS8 is its low power consumption, drawing a quiescent current of only 7µA per comparator, which is particularly beneficial for battery-powered and portable devices. Additionally, the device boasts a fast response time, providing a typical propagation delay of just 4.5µs, ensuring timely and reliable operations in critical applications.
The LTC1841IS8 comes in a compact 8-lead SOIC package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C allows the device to perform reliably in a variety of environmental conditions.
With its built-in features, the LTC1841IS8 is well-suited for use in systems that require high-precision voltage monitoring, such as power supply control, window comparators, A/D converters, and zero-crossing detectors. Its robust design and reliable performance make it a preferred choice for designers and engineers who demand accuracy and efficiency in their electronic designs.
In summary, the LTC1841IS8 from Linear Technology is a versatile and precise dual comparator that offers low power consumption, fast response times, and stable operation, making it an excellent component for a multitude of electronic applications.