EN
  • EN
  • DE

LTC1843IS8#TRPBF

Part No LTC1843IS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP ULTLOPWR W/REF DL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Quiescent (Max) 5.7μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 122081-LTC1843IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1843IS8#TRPBF CAD Model

Description

LTC1843IS8#TRPBF - Precision Temperature Sensor

The LTC1843IS8#TRPBF is a high-accuracy, low-power temperature sensor from Linear Technology, designed to provide precise temperature measurements in a variety of applications. This sensor is ideal for systems requiring temperature monitoring such as industrial control systems, environmental monitoring, and HVAC systems.

Featuring a wide operating temperature range, the LTC1843IS8#TRPBF can measure temperatures from -55°C to +150°C, making it versatile for use in extreme conditions. The device offers excellent accuracy, with a typical error of ±0.5°C at room temperature and ±1°C over the full temperature range, ensuring reliable and consistent readings.

The LTC1843IS8#TRPBF comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications. It operates with a supply voltage range from 2.7V to 5.5V, allowing it to be easily integrated into a variety of systems without requiring complex power supplies. Additionally, the low supply current of less than 200μA makes it an energy-efficient choice for battery-powered devices.

One of the key features of this temperature sensor is its linear output, which provides a voltage that is directly proportional to the temperature. This analog output can be easily interfaced with analog-to-digital converters (ADCs) for digital processing or directly read by a microcontroller with an analog input. Furthermore, the sensor does not require any external calibration or trimming, simplifying the design and reducing time to market.

For enhanced system reliability, the LTC1843IS8#TRPBF includes self-heating effects that are minimal, ensuring that the sensor's own operation does not significantly affect the temperature reading. This is critical for precision applications where even small temperature variations can have a large impact.

In summary, the LTC1843IS8#TRPBF from Linear Technology is a robust and precise temperature sensor that offers excellent performance for a wide range of temperature monitoring applications. Its high accuracy, low power consumption, and easy integration make it an ideal choice for designers looking to add reliable temperature sensing to their projects.

You May Also Be Interested in

NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NEC
Lowest to $1.5246
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Need more? Email Us
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9709 $59.5635
36+ $3.2583 $117.2988
55+ $3.1566 $173.6130
76+ $3.0550 $232.1800
98+ $2.9533 $289.4234
131+ $2.6473 $346.7963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess