EN
  • EN
  • DE

LTC1853IFW

Part No LTC1853IFW
Manufacturer Linear Technology
Description 8-Channel, 10-Bit/12-Bit, 400ksps, Low Power, Sampling ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208099-LTC1853IFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1853IFW CAD Model

Description

The LTC1853IFW, crafted by Linear Technology, stands as a versatile and high-precision analog-to-digital converter (ADC) designed to cater to a wide range of data acquisition applications. This product is particularly suitable for systems that require multiple channels of data conversion with high accuracy and speed.

Key Features:

  • Resolution: The LTC1853IFW boasts a 16-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 100ksps, this ADC is capable of handling high-speed applications, ensuring that rapid changes in the analog signal are accurately captured.
  • Number of Channels: It features 8 differential channels, allowing for simultaneous sampling of multiple signals, which is particularly useful in complex systems with various sensors.
  • Interface: The device includes a serial interface, which simplifies the connection to microcontrollers and digital signal processors, making system integration seamless.
  • Power Consumption: Designed with power efficiency in mind, the LTC1853IFW operates with a low power consumption, making it ideal for battery-powered devices and portable applications.
  • Package: The product comes in a 48-lead SSOP package, which is compact and space-saving, suitable for densely packed PCB layouts.

Applications:

The LTC1853IFW is adept for use in various high-end applications such as:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment

Reliability and Performance:

Linear Technology ensures that the LTC1853IFW meets rigorous standards for reliability and performance. The device operates over the industrial temperature range, making it reliable in extreme conditions. Its advanced design provides excellent noise performance and minimizes power dissipation, which is critical for maintaining the integrity of the measurements and the longevity of the device.

With its combination of features, the LTC1853IFW from Linear Technology is a top-tier choice for professionals seeking a reliable and high-performance multichannel ADC solution.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess