EN
  • EN
  • DE

LTC1854CG

Part No LTC1854CG
Manufacturer Linear Technology
Description 8-Channel, ±10V Input 12-/14-/16-Bit, 100ksps ADC Converters with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208100-LTC1854CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1854CG CAD Model

Description

Introducing the LTC1854CG: A High-Performance 8-Channel 12-Bit A/D Converter

The LTC1854CG, crafted by Linear Technology, stands as a testament to precision and versatility in the realm of analog-to-digital conversion. This top-tier component is specifically designed for applications that demand high-speed data acquisition without compromising on accuracy or channel count. The LTC1854CG is an integral piece for any system that requires real-time signal processing, such as industrial automation, medical instrumentation, and complex data logging systems.

Key Features of the LTC1854CG

  • Multi-Channel Flexibility: With eight independent channels, the LTC1854CG offers the flexibility needed for simultaneous sampling of multiple signals. This makes it an ideal choice for systems that monitor several parameters at once.
  • High Resolution: The 12-bit resolution ensures that each conversion is carried out with a high degree of precision, capturing even the smallest signal variations with accuracy.
  • Impressive Conversion Rate: A rapid conversion rate of 100ksps (kilo-samples per second) allows for real-time data processing, which is crucial for time-sensitive applications.
  • Software-Selectable Input Ranges: The LTC1854CG offers a variety of input ranges, including ±10V, ±5V, 0-10V, and 0-5V, providing versatility for interfacing with different signal levels.
  • Single 5V Supply: Operating from a single 5V supply simplifies power management within the system design, reducing complexity and power consumption.
  • Serial Interface: The device includes a Serial Peripheral Interface (SPI) compatible serial I/O port, facilitating easy integration with most microprocessors and digital systems.

Robust Design and Easy Integration

The LTC1854CG is housed in a compact 28-lead SSOP package, making it suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh industrial environments. Integration is further simplified thanks to the pin-compatible family of 12-bit, 14-bit, and 16-bit A/D converters offered by Linear Technology, allowing for scalable solutions based on specific accuracy requirements.

Whether you're upgrading an existing system or building a new one from the ground up, the LTC1854CG provides the performance and flexibility needed to meet the most demanding data acquisition challenges.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7200 $50.8800
10+ $10.4370 $104.3700
15+ $10.1108 $151.6620
21+ $9.7847 $205.4787
27+ $9.4585 $255.3795
36+ $8.4800 $305.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess