EN
  • EN
  • DE

LTC1855CG

Part No LTC1855CG
Manufacturer Linear Technology
Description 8-Channel, ±10V Input 12-/14-/16-Bit, 100ksps ADC Converters with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208102-LTC1855CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1855CG CAD Model

Description

Linear Technology's LTC1855CG: High-Performance Analog-to-Digital Converter

The LTC1855CG by Linear Technology is a state-of-the-art analog-to-digital converter (ADC) offering exceptional performance and flexibility for a wide range of applications. Designed with precision and speed in mind, this integrated circuit is ideal for complex systems requiring high-resolution data conversion from analog signals to digital form.

Key Features:

  • Resolution: The LTC1855CG boasts a high resolution of 16 bits, providing detailed and accurate digital representation of the input analog signal.
  • Channels: It features 8-channel single-ended inputs or 4-channel differential inputs, allowing for versatile configurations to match specific application requirements.
  • Sampling Rate: With a fast sampling rate of up to 100ksps (kilo-samples per second), the LTC1855CG can handle high-speed signal processing tasks with ease.
  • Interface: The device includes a user-friendly SPI/MICROWIRE compatible serial interface, facilitating straightforward integration with microcontrollers and digital systems.
  • Voltage Range: The operating supply voltage ranges from 4.75V to 5.25V, ensuring compatibility with standard 5V systems.
  • Software Configurable: Users can configure the LTC1855CG via software, selecting between unipolar or bipolar input ranges and other operational parameters.

Applications:

The LTC1855CG is well-suited for various applications, such as:

  • Industrial process control and monitoring
  • Data acquisition systems
  • Medical equipment
  • Instrumentation
  • Automated test equipment

Reliability and Quality:

Linear Technology ensures that the LTC1855CG meets the highest quality and reliability standards. The device is available in a compact 28-pin SSOP package, which is both space-efficient and offers excellent thermal performance. With its robust design, the LTC1855CG is built to perform consistently in demanding environments, making it a reliable choice for precision data conversion tasks.

Overall, the LTC1855CG from Linear Technology is an exceptional ADC solution that combines accuracy, speed, and flexibility, making it an excellent choice for designers looking to enhance their system's performance with high-quality data conversion.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess