LTC1860IMS8#PBF - 12-Bit, 1-Channel, 250ksps ADC from Linear Technology
The LTC1860IMS8#PBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, designed to offer excellent accuracy and speed for a wide range of applications. This single-channel ADC operates with a sampling rate of up to 250 kilosamples per second (ksps), providing the precision and speed required for demanding signal processing tasks.
Key Features:
- Resolution: 12-bit, which allows for fine-grained data conversion and ensures detailed representation of the analog input signal.
- Single Channel: Dedicated to converting one analog signal at a time, ensuring focused and high-quality data conversion.
- High Speed: With a conversion rate of up to 250ksps, the LTC1860IMS8#PBF is suitable for high-speed applications that require quick data acquisition.
- Low Power Consumption: Designed for power-sensitive applications, it features a low power operation that minimizes energy usage without compromising performance.
- No External Driver Required: The device includes an internal sample-and-hold, eliminating the need for external driver circuits and simplifying design.
- Small Package: Available in an MSOP-8 package, it is ideal for space-constrained applications.
Applications:
The LTC1860IMS8#PBF is versatile and can be used in a variety of applications, including:
- Data acquisition systems
- Portable instrumentation
- Medical devices
- Industrial process control
- Battery-powered devices
Technical Specifications:
Parameter
Value
Resolution
12 bits
Number of Channels
1
Sampling Rate
Up to 250ksps
Interface Type
SPI
Operating Temperature
-40°C to +85°C
Package Type
MSOP-8
The LTC1860IMS8#PBF from Linear Technology is a state-of-the-art ADC that combines precision, speed, and low power consumption, making it an excellent choice for a wide array of electronic applications.