EN
  • EN
  • DE

LTC1863CGN

Part No LTC1863CGN
Manufacturer Linear Technology
Description 12-/16-Bit, 8-Channel 200ksps ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208122-LTC1863CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1863CGN CAD Model

Description

LTC1863CGN - A High-Performance 12-Bit Analog-to-Digital Converter

The LTC1863CGN is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver high-speed and high-precision data conversion in a compact form factor. This ADC is a perfect choice for applications requiring a combination of low power consumption, fast throughput, and excellent accuracy.

Encased in a 16-pin SSOP package, the LTC1863CGN offers a dual-channel configuration, allowing for the simultaneous measurement of two analog signals. Its differential inputs provide enhanced noise immunity, making it suitable for noisy environments and applications where signal integrity is critical.

One of the standout features of the LTC1863CGN is its ability to operate with no latency, meaning that it provides a new output data after each conversion cycle. This is particularly useful for real-time data acquisition systems where timely data processing is paramount.

The device boasts an impressive conversion rate of up to 200ksps, enabling the capture of fast transient signals without sacrificing accuracy. With a wide input range of ±10V, the LTC1863CGN can accommodate a variety of signal levels, making it versatile for diverse applications ranging from process control to medical instrumentation.

Power efficiency is another key aspect of the LTC1863CGN. It operates from a single 5V supply, minimizing power consumption and making it ideal for portable or battery-powered devices. Additionally, the ADC features an automatic nap and sleep mode, reducing power usage when the device is not actively converting, which further extends battery life in mobile applications.

The LTC1863CGN is simple to interface with microcontrollers or digital signal processors, thanks to its SPI/MICROWIRE compatible serial interface. This ensures easy integration into existing systems without the need for complex wiring or additional hardware.

In summary, the LTC1863CGN from Linear Technology is a robust and reliable ADC solution that offers high performance, ease of use, and energy efficiency. Its speed, precision, and low power consumption make it an excellent choice for engineers and designers looking to enhance their data acquisition systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7142 $50.1426
8+ $13.7143 $109.7144
12+ $13.2857 $159.4284
16+ $12.8571 $205.7136
21+ $12.4286 $261.0006
27+ $11.1428 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess