EN
  • EN
  • DE

LTC1871IMS-1#TRPBF

Part No LTC1871IMS-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 36 V
Frequency - Switching 50kHz to 1MHz
Duty Cycle (Max) 92%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP
Win Source Part Number 117879-LTC1871IMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1871IMS-1#TRPBF CAD Model

Description

LTC1871IMS-1#TRPBF - High-Efficiency, Wide Input Range, Step-Up DC/DC Converter

The LTC1871IMS-1#TRPBF is a versatile, high-performance step-up DC/DC converter from Linear Technology, designed to cater to a wide array of power supply applications. This component stands out for its ability to maintain high efficiency across a broad input voltage range, making it a suitable choice for systems that must operate on varying power sources.

Key Features:

  • Wide Input Voltage Range: The LTC1871IMS-1#TRPBF can operate with input voltages from 2.5V to 36V, accommodating low power sources like single-cell batteries, as well as higher voltage sources.
  • Adjustable Output Voltage: Users can set the output voltage up to 60V through an external resistor divider, providing flexibility for different output requirements.
  • No RSENSE™: The device features Linear Technology's No RSENSE technology, which eliminates the need for a current sensing resistor, thereby reducing system complexity and improving efficiency.
  • High Efficiency: With efficiencies as high as 94%, the LTC1871IMS-1#TRPBF ensures minimal power loss during conversion, which is critical for battery-powered and energy-sensitive applications.
  • Programmable Frequency: The switching frequency is programmable from 100kHz to 500kHz, allowing optimization for size versus efficiency trade-offs.
  • Soft-Start Function: The integrated soft-start function minimizes inrush current and output voltage overshoot at startup, enhancing system reliability.
  • Stable with Ceramic Capacitors: The LTC1871IMS-1#TRPBF remains stable with ceramic output capacitors, which are smaller, have lower ESR, and are more reliable than electrolytic capacitors.
  • Compact Design: Housed in a small MSOP-10 package, this converter is ideal for space-constrained applications.

Applications:

The LTC1871IMS-1#TRPBF is well-suited for a variety of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Supplies
  • Telecommunications
  • Distributed Power Systems

Overall, the LTC1871IMS-1#TRPBF by Linear Technology is a robust and flexible solution for designers looking to implement a high-efficiency, adjustable step-up DC/DC converter in their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8824 $58.8240
24+ $4.8267 $115.8408
38+ $4.6766 $177.7108
52+ $4.5253 $235.3156
66+ $4.3751 $288.7566
89+ $3.9224 $349.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess