EN
  • EN
  • DE

LTC1877EMS8#TRPBF

Part No LTC1877EMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A SYNC 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.65V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 10V
Output Current 600mA
Frequency - Switching 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 020520-LTC1877EMS8#TRPBF
Family Name LTC1877
Introduction Date May 22, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1877EMS8#TRPBF CAD Model

Description

The LTC1877EMS8#TRPBF is a high-performance, easy-to-use synchronous step-down DC/DC converter from Linear Technology, an Analog Devices brand. It is designed to meet the needs of space-constrained applications requiring efficient power conversion. The device is housed in a compact MSOP-8 package, making it ideal for portable devices where space and power efficiency are critical.

Key Features

  • High Efficiency: The LTC1877EMS8#TRPBF boasts a high efficiency rate, which is essential for prolonging battery life in portable applications. This efficiency is maintained over a wide range of load currents, making it versatile for various power demands.
  • No RSENSE™ Operation: This product features Linear Technology's No RSENSE technology, which eliminates the need for an external current sense resistor. This not only saves board space but also simplifies the design and reduces system cost.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.5V to 5.5V, accommodating multiple power sources and ensuring compatibility with various battery chemistries.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V, which allows for a high degree of flexibility in targeting specific voltages required by the load.
  • Low Quiescent Current: With a low quiescent current, the LTC1877EMS8#TRPBF minimizes the drain on the battery when the load is light or in standby, contributing to overall energy savings.
  • Burst Mode® Operation: The inclusion of Burst Mode operation ensures high efficiency at low output currents, which is particularly beneficial in preserving battery life during standby or light-load conditions.

Applications

The LTC1877EMS8#TRPBF is suitable for a broad range of applications, particularly where power efficiency and space are critical. Typical applications include:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless Modems
  • PDAs and Mobile Phones

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1877EMS8#TRPBF is no exception. It is designed to meet the stringent requirements of industrial and consumer applications, ensuring reliable performance under varying conditions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1360 $51.3600
24+ $4.2142 $101.1408
37+ $4.0825 $151.0525
51+ $3.9508 $201.4908
66+ $3.8191 $252.0606
88+ $3.4240 $301.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,370 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess