EN
  • EN
  • DE

LTC1923EUH

Part No LTC1923EUH
Manufacturer Linear Technology
Description High Efficiency Thermoelectric Cooler Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208173-LTC1923EUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1923EUH CAD Model

Description

The LTC1923EUH from Linear Technology is a high-performance thermoelectric cooler (TEC) controller designed for precise temperature control of laser diodes, CCDs, and other temperature-sensitive components. This advanced device is housed in a compact 32-lead QFN package, making it suitable for space-constrained applications.

Key Features

  • Integrated H-Bridge: The LTC1923EUH features a built-in H-bridge, capable of driving a TEC or resistive heater with bidirectional currents up to ±4A. This allows for both heating and cooling operations without the need for additional external components.
  • Precision Control: With its high-resolution delta-sigma ADC, the controller provides precise temperature measurement and control. The device can maintain temperature stability within ±0.1°C, ensuring optimal performance of sensitive electronic components.
  • Flexible Power Supply: The LTC1923EUH operates from a single 5.5V to 30V input supply, making it versatile for various system designs.
  • Programmable Functions: Users can program multiple functions, such as maximum TEC current, maximum TEC voltage, and temperature setpoint, through an I²C-compatible interface, allowing for customization to specific application requirements.
  • Fault Protection: The device includes robust protection features, such as TEC current limiting, TEC voltage limiting, and open-circuit detection. These features enhance system reliability by preventing damage to the TEC or the controller itself.

Applications

The LTC1923EUH is ideal for a wide range of precision temperature control applications, including:

  • Optical networking laser diode cooling/heating
  • High-resolution CCD imaging sensor temperature stabilization
  • Medical diagnostic equipment temperature regulation
  • Scientific instrumentation requiring precise temperature control

Product Summary

Linear Technology's LTC1923EUH stands out as a sophisticated solution for managing the thermal conditions of critical electronic components. Its integration of an H-bridge, precision control mechanisms, and programmable features, all within a space-efficient package, make it a top choice for engineers looking to optimize the performance and reliability of their temperature-sensitive systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,854 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess