EN
  • EN
  • DE

LTC1929CG-PG

Part No LTC1929CG-PG
Manufacturer Linear Technology
Description 2-Phase, High Efficiency,Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208177-LTC1929CG-PG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1929CG-PG CAD Model

Description

LTC1929CG-PG - High Performance PolyPhase® Synchronous Switching Regulator Controller from Linear Technology

The LTC1929CG-PG is a state-of-the-art synchronous switching regulator controller designed by Linear Technology, a leader in high-performance analog integrated circuits. This product is specifically engineered to address the needs of complex and power-demanding applications, providing efficient power management with its PolyPhase operation, which significantly reduces input and output ripple current, leading to minimized filtering requirements.

This robust controller supports a wide input voltage range, making it versatile for various applications, including telecommunications, industrial systems, and high-density power distribution networks. Its synchronous operation ensures high efficiency by driving N-channel MOSFETs in a phase-locked manner, which reduces power losses compared to asynchronous solutions.

The LTC1929CG-PG features a powerful 1.25V reference with a tight tolerance of ±1% over the entire temperature range. This precision ensures reliable and consistent performance for sensitive electronic components. The controller also boasts a high switching frequency that can be programmed up to 300kHz, allowing for smaller, lower-cost external components such as inductors and capacitors.

With its OPTI-LOOP® compensation, the LTC1929CG-PG allows the user to optimize the loop dynamics to achieve the best balance between transient response and output ripple, tailored to the specific needs of the application. Additionally, the device includes a foldback current limit, which provides protection against overcurrent conditions by reducing the output current during a short-circuit event, thus enhancing system safety and reliability.

The LTC1929CG-PG comes in a 28-lead SSOP package and features power good output voltage monitoring, soft-start capability to prevent inrush current during startup, and a clock output that enables easy synchronization with other power converters to minimize system noise and interference.

In summary, the LTC1929CG-PG from Linear Technology is a sophisticated and adaptable synchronous switching regulator controller that offers top-notch performance and efficiency, suitable for a wide range of high-power applications. Its advanced features and robust design make it an ideal choice for engineers looking to implement reliable and high-quality power management solutions in their designs.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4530 $58.0770
22+ $5.2945 $116.4790
34+ $5.1294 $174.3996
47+ $4.9642 $233.3174
61+ $4.7990 $292.7390
81+ $4.3024 $348.4944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess