EN
  • EN
  • DE

LTC1929IG-PG

Part No LTC1929IG-PG
Manufacturer Linear Technology
Description 2-Phase, High Efficiency,Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208179-LTC1929IG-PG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1929IG-PG CAD Model

Description

Linear Technology LTC1929IG-PG High Power Synchronous Switching Regulator Controller

The LTC1929IG-PG is a robust, high-performance PWM (Pulse Width Modulation) synchronous switching regulator controller designed by Linear Technology. This component is engineered to provide precise power management and regulation for a wide array of applications, including telecommunications, industrial systems, and computer peripherals. Its high level of integration and features are tailored to simplify the design of complex power supply systems, making it a popular choice for engineers and designers seeking reliability and efficiency.

At the heart of the LTC1929IG-PG is its ability to drive N-channel MOSFETs in a synchronous rectified topology, which significantly enhances efficiency, especially in low voltage applications. The device operates with a supply voltage range from 4.5V to 36V, making it versatile for various input voltages. A key feature of this controller is its powerful 1.25V reference with a tight tolerance of ±1% over the full temperature range, ensuring accurate output voltage regulation.

The LTC1929IG-PG includes a range of protective features to ensure the longevity and stability of the end application. These include undervoltage lockout (UVLO), overcurrent protection (OCP), and soft-start capability to prevent inrush current at startup. Additionally, it offers a selectable frequency from 100kHz to 300kHz or can be synchronized to an external clock for noise-sensitive applications.

For enhanced flexibility, the LTC1929IG-PG features a tracking function that allows the output voltage to track an external control voltage, making it ideal for applications requiring precise power sequencing. It also provides a power good output signal, which can be used for system monitoring and sequencing purposes.

The LTC1929IG-PG comes in a 28-lead SSOP package that is designed for space-constrained applications while providing adequate thermal performance. Its industrial-grade designation ensures that it can operate in harsh environments, with an operating temperature range from -40°C to 85°C. The "PG" suffix indicates the presence of a power good output, adding to its comprehensive feature set.

In summary, the LTC1929IG-PG from Linear Technology is a feature-rich, high-performance solution for demanding power supply designs. Its combination of efficiency, precision, and protective features, along with its user-friendly interface, makes it an excellent choice for engineers looking to create reliable and efficient power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5190 $62.5950
12+ $10.2726 $123.2712
18+ $9.9515 $179.1270
24+ $9.6304 $231.1296
32+ $9.3093 $297.8976
42+ $8.3460 $350.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess