EN
  • EN
  • DE

LTC1980EGN

Part No LTC1980EGN
Manufacturer Linear Technology
Description Combination Battery Charger and DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208189-LTC1980EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1980EGN CAD Model

Description

The LTC1980EGN from Linear Technology is a state-of-the-art, high-efficiency, step-down DC/DC converter designed to meet the rigorous demands of modern electronic devices. This advanced power management IC is capable of converting a higher voltage input to a lower voltage output with exceptional efficiency and low noise, making it an ideal choice for portable devices, industrial equipment, and automotive applications.

Key Features:

  • Wide Input Voltage Range: The LTC1980EGN operates over a broad input voltage range, accommodating various power sources and ensuring versatility across multiple applications.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, providing flexibility and precision for specific power requirements.
  • High Efficiency: With its advanced design, the LTC1980EGN achieves high efficiency, which minimizes power loss and heat generation, thereby extending battery life in portable applications.
  • Low Noise Operation: The device is engineered to operate with low noise, making it suitable for noise-sensitive applications such as precision measurement devices and audio equipment.
  • Robust Thermal Performance: The LTC1980EGN is housed in a thermally efficient package that aids in heat dissipation, ensuring reliable performance even under high load conditions.
  • Protection Features: It includes overvoltage, overcurrent, and thermal shutdown features to protect the device and the downstream components from potential damage.

Applications:

  • Portable Electronic Devices
  • Industrial Control Systems
  • Automotive Power Systems
  • Communication Equipment
  • Medical Devices

The LTC1980EGN is available in a compact SSOP-16 package, which is ideal for space-constrained applications. Its advanced features and robust design make it a perfect solution for designers looking to create efficient, reliable, and high-performance power systems.

With Linear Technology's reputation for high-quality power management solutions, the LTC1980EGN stands out as a versatile and dependable choice for your DC/DC conversion needs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess