EN
  • EN
  • DE

LTC1998IS6#TRPBF

Part No LTC1998IS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC DETECT VOLT PR LOBATT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 115913-LTC1998IS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1998IS6#TRPBF CAD Model

Description

Product Overview: LTC1998IS6#TRPBF from Linear Technology

The LTC1998IS6#TRPBF is a high-precision instrumentation amplifier from Linear Technology, designed for a wide range of applications requiring accurate and stable signal amplification. This compact and versatile component is housed in a space-saving TSOT-23 package, making it an ideal choice for space-constrained applications.

With its precision specifications and low power consumption, the LTC1998IS6#TRPBF is well-suited for battery-powered devices and portable instrumentation. Its ability to operate from a single supply voltage ranging from 2.7V to 5.5V, as well as its rail-to-rail output swing, ensures compatibility with most modern low-voltage systems and maximizes dynamic range.

The device features a fixed gain of 100V/V, which simplifies design considerations by eliminating the need for external gain-setting resistors. This results in a more straightforward implementation and a reduction in the number of external components required, saving both board space and cost.

Noise performance is a critical aspect of any instrumentation amplifier, and the LTC1998IS6#TRPBF excels in this area. It offers a low input offset voltage and low noise characteristics, which are essential for high-resolution and low-level signal processing. This makes it an excellent choice for medical instrumentation, precision data acquisition systems, and industrial control applications where signal integrity is paramount.

The amplifier also includes an enable pin that allows the user to put the device into a shutdown mode, reducing power consumption to a mere 10μA. This feature is particularly useful for power-saving strategies in battery-operated devices.

For designers looking for a robust and reliable solution, the LTC1998IS6#TRPBF offers over-temperature protection and is specified for operation over the industrial temperature range of -40°C to 85°C. Its superior linearity and low input bias current further enhance its performance in precision applications.

In summary, the LTC1998IS6#TRPBF from Linear Technology is a top-tier choice for those in need of a high-quality, low-power instrumentation amplifier that delivers consistent and reliable performance in a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $6.4030
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Silergy Corp
nan
Lowest to $0.9314
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess