EN
  • EN
  • DE
  • IT

LTC2050HS6

Part No LTC2050HS6
Manufacturer Linear Technology
Description Zero-Drift Operational Amplifi ers in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208215-LTC2050HS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2050HS6 CAD Model

Description

Linear Technology LTC2050HS6 High Precision, Zero-Drift Operational Amplifier

The LTC2050HS6 is a cutting-edge operational amplifier (op-amp) from Linear Technology, designed to offer high precision with a zero-drift architecture. This innovative product is well-suited for applications requiring low noise, low offset voltage, and long-term stability. The LTC2050HS6 is encased in a compact SOT-23 package, making it an excellent choice for space-constrained applications.

Key Features:

  • Zero-Drift Topology: The LTC2050HS6 features a self-correcting circuit that maintains a near-zero input offset voltage over time, temperature, and common-mode voltage range, ensuring high accuracy in measurement and control systems.
  • Low Offset Voltage: It boasts an ultra-low input offset voltage, which significantly reduces system errors and enhances overall performance.
  • Low Noise: With its low noise characteristics, the LTC2050HS6 is ideal for sensitive applications such as medical instrumentation and precision sensors.
  • Power Efficiency: The device operates with a supply range from 2.7V to 5.5V, allowing for efficient use in both battery-powered and line-powered applications.
  • High CMRR and PSRR: The high Common Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR) minimize the effects of supply noise and variations in the common-mode voltage, thus ensuring stable operation.

Applications:

  • Instrumentation
  • Precision Current Sensing
  • Medical Devices
  • Data Acquisition Systems
  • Automotive Control Systems
  • Portable Equipment

The LTC2050HS6 is a robust op-amp that delivers consistent performance over a wide range of operating conditions. Its zero-drift feature is particularly valuable in applications where long-term stability is critical, and its compact size makes it a versatile solution for a multitude of electronic designs. Whether for industrial, automotive, or consumer electronics, the LTC2050HS6 stands out as a reliable and precise component for sophisticated analog circuits.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1712 $57.3696
20+ $5.8841 $117.6820
30+ $5.7002 $171.0060
41+ $5.5164 $226.1724
53+ $5.3325 $282.6225
71+ $4.7808 $339.4368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,877 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess