EN
  • EN
  • DE

LTC2050HVCS5#TRMPBF

Part No LTC2050HVCS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 25pA
Voltage - Input Offset 0.5μV
Operating Supply Current 1mA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 131612-LTC2050HVCS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2050HVCS5#TRMPBF CAD Model

Description

LTC2050HVCS5#TRMPBF - High Voltage, Zero-Drift Operational Amplifier

The LTC2050HVCS5#TRMPBF is a high-performance, zero-drift operational amplifier (op-amp) from Linear Technology, which is now part of Analog Devices. This precision op-amp is designed to provide cutting-edge performance for applications requiring low noise, low input offset voltage, and low drift over time and temperature. It operates with a wide supply voltage range, making it suitable for both single-supply and dual-supply operations, and it is ideal for high-precision data acquisition systems, medical equipment, and industrial control systems.

Key Features

  • Zero-Drift Architecture: The LTC2050HVCS5#TRMPBF features a patented zero-drift architecture, which ensures that the input offset voltage remains near zero over time, temperature, and input common-mode voltage range. This results in very high DC accuracy and stability, which is crucial for precision applications.
  • Wide Supply Voltage Range: This op-amp can operate with a supply voltage range from 2.7V to 5.5V, accommodating a variety of power supply configurations and allowing for flexibility in system design.
  • High Voltage Operation: The 'HV' in the product name indicates that this device is capable of high voltage operation, withstanding up to ±22V on the input without damage, which is particularly useful for applications that may experience high voltage transients.
  • Low Input Bias Current: The LTC2050HVCS5#TRMPBF offers a very low input bias current, minimizing errors in high impedance sensor applications and precision integrators.
  • Rail-to-Rail Output: The op-amp is capable of rail-to-rail output swing, providing the maximum possible dynamic range at the output, which is particularly valuable in single-supply operations.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.
  • Packaging: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The LTC2050HVCS5#TRMPBF is versatile and can be used in a wide array of applications. Some of its typical applications include:

  • Precision instrumentation
  • Data acquisition systems
  • Automotive control systems
  • Portable medical devices
  • Temperature measurements
  • Strain gauge amplifiers
  • Industrial process controls

With its robust design and high accuracy, the LTC2050HVCS5#TRMPBF is a reliable choice for engineers and designers looking for a zero-drift operational amplifier that delivers consistent performance over a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess