EN
  • EN
  • DE
  • IT

LTC2050HVIS6

Part No LTC2050HVIS6
Manufacturer Linear Technology
Description Zero-Drift Operational Amplifi ers in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208220-LTC2050HVIS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2050HVIS6 CAD Model

Description

Introducing the LTC2050HVIS6 by Linear Technology

Linear Technology presents the LTC2050HVIS6, a high-performance, zero-drift operational amplifier (op-amp) designed for precision applications that require low noise and long-term stability. This op-amp is part of Linear Technology's robust family of operational amplifiers that cater to a diverse range of electronic applications, from industrial control systems to sensitive instrumentation.

Key Features

  • Zero-Drift Architecture: The LTC2050HVIS6 is built with a unique zero-drift architecture that minimizes offset voltage and drift over time and temperature, ensuring accurate and stable performance in critical applications.
  • Wide Supply Voltage Range: With an operating range of 2.7V to 5.5V, this op-amp is versatile and can be used in both single-supply and dual-supply configurations, accommodating various design requirements.
  • Low Input Offset Voltage: The device boasts an impressively low input offset voltage, which is crucial for high-precision measurements and signal conditioning.
  • High Impedance Inputs: The LTC2050HVIS6 features high impedance inputs, which makes it an excellent choice for sensor interfaces and applications where input bias current is a concern.
  • Extended Temperature Range: Engineered to operate reliably over an extended temperature range, this op-amp is suitable for harsh environments and demanding industrial applications.

Applications

The LTC2050HVIS6 is ideal for a variety of applications, including:

  • High-resolution data acquisition systems
  • Precision instrumentation
  • Active filters
  • Temperature measurements
  • Battery-powered devices
  • Automotive control systems

Package Information

The LTC2050HVIS6 is available in a compact SOT-23 package, which is suitable for space-constrained applications. Its small footprint allows for high-density mounting and is compatible with standard surface-mount assembly processes.

Linear Technology's commitment to quality and performance is evident in the LTC2050HVIS6 op-amp. With its precise zero-drift operation and robust design, it stands out as a reliable choice for engineers and designers looking to enhance the accuracy and stability of their electronic systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.0089 $72.0712
18+ $7.3921 $133.0578
28+ $7.1611 $200.5108
38+ $6.9300 $263.3400
49+ $6.6991 $328.2559
65+ $6.0059 $390.3835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,025 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess