EN
  • EN
  • DE
  • IT

LTC2054HVHS5

Part No LTC2054HVHS5
Manufacturer Linear Technology
Description Single/Dual Micropower Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208257-LTC2054HVHS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2054HVHS5 CAD Model

Description

LTC2054HVHS5 by Linear Technology

The LTC2054HVHS5 is a high-performance, zero-drift operational amplifier (op-amp) from Linear Technology, renowned for its precision and stability. This op-amp is part of a family of amplifiers that feature no offset voltage or drift over time and temperature, which makes them ideal for high-accuracy applications. The LTC2054HVHS5 is specifically designed to operate in systems that require a wide supply voltage range, with a high supply voltage capability of up to ±22V or 44V total.

One of the key features of the LTC2054HVHS5 is its low input offset voltage, which is typically less than 2.5µV. This is complemented by an ultra-low offset drift with temperature, usually less than 0.03µV/°C. These characteristics ensure that the op-amp maintains its precision over a wide range of operating conditions, making it suitable for sensitive instrumentation, data acquisition systems, and medical equipment where stability and accuracy are critical.

The LTC2054HVHS5 also boasts a low noise level, with a 1/f noise corner of only 2Hz. This low noise performance, along with its no-drift characteristics, makes it an excellent choice for applications such as low-frequency signal conditioning and high-resolution analog-to-digital converter (ADC) front ends.

In addition to its precision and low noise, the LTC2054HVHS5 offers a high slew rate and a wide bandwidth for an op-amp of its type. This makes it capable of handling a variety of dynamic signals without sacrificing the integrity of the signal waveform. The device also features a power-saving shutdown mode, which reduces power consumption when the amplifier is not in active use.

The LTC2054HVHS5 is provided in a compact SOT-23 package, which is suitable for space-constrained applications. Its robust design ensures reliable operation under extended temperature ranges, making it a versatile choice for both commercial and industrial environments.

Overall, the LTC2054HVHS5 from Linear Technology is a top-tier choice for designers who require a high-voltage, high-precision, and zero-drift operational amplifier for their critical applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0587 $54.5283
18+ $5.6752 $102.1536
28+ $5.4835 $153.5380
40+ $5.1000 $204.0000
51+ $4.9083 $250.3233
64+ $4.7166 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess