EN
  • EN
  • DE
  • IT

LTC2050HVIS8

Part No LTC2050HVIS8
Manufacturer Linear Technology
Description Zero-Drift Operational Amplifi ers in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208221-LTC2050HVIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2050HVIS8 CAD Model

Description

LTC2050HVIS8 Precision Zero-Drift Operational Amplifier

The LTC2050HVIS8 is a high-performance, zero-drift operational amplifier from Linear Technology that offers exceptional accuracy and stability. This precision op-amp is part of the LTC2050 series and is designed to cater to applications requiring low offset voltage, low input bias currents, and no drift over time and temperature.

Key Features:

  • Zero-Drift Architecture: The LTC2050HVIS8 utilizes a patented auto-zeroing technique that constantly corrects for DC errors over time and temperature, providing a near-zero drift performance.
  • High Precision: With an input offset voltage of only a few microvolts and ultra-low offset drift, the LTC2050HVIS8 ensures high accuracy in measurement and control systems.
  • Wide Supply Range: The device operates from a single 2.7V to 6V supply or dual ±2.7V to ±6V supplies, making it versatile for various applications.
  • Low Input Bias Current: The op-amp features a very low input bias current, which is critical for high-impedance sensor interfaces and precision integrators.
  • Extended Temperature Range: The LTC2050HVIS8 is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Package Options: This product is available in an 8-lead SOIC package, offering a compact footprint for space-constrained applications.

Applications:

The LTC2050HVIS8 is ideal for a wide range of applications that require high precision and stability. These include:

  • Temperature Measurements
  • Precision Current Sensing
  • Medical Instrumentation
  • Strain Gauge Amplifiers
  • DC Precision Filters
  • Automotive Control Systems
  • Portable Instrumentation

With its exceptional performance and reliability, the LTC2050HVIS8 is a top choice for engineers and designers seeking a high-quality operational amplifier for their precision applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5194 $58.6746
21+ $5.3493 $112.3353
33+ $5.1821 $171.0093
45+ $5.0150 $225.6750
58+ $4.8478 $281.1724
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 656 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess