EN
  • EN
  • DE
  • IT

LTC2050IS6

Part No LTC2050IS6
Manufacturer Linear Technology
Description Zero-Drift Operational Amplifi ers in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208222-LTC2050IS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2050IS6 CAD Model

Description

LTC2050IS6 Precision Zero-Drift Operational Amplifier

The LTC2050IS6 is a high-precision operational amplifier from Linear Technology, designed to provide cutting-edge performance for applications that demand the highest accuracy and stability. This operational amplifier is part of Linear Technology's family of zero-drift amplifiers that utilize a proprietary auto-zeroing technique to simultaneously provide low offset voltage and near-zero drift over time and temperature.

Key Features

  • Zero-Drift Topology: Ensures that the offset voltage remains near zero over time, temperature, and input common-mode voltage range, making it ideal for precision applications.
  • Low Offset Voltage: Offers a maximum input offset voltage of just 10µV, which is excellent for applications requiring high accuracy without constant recalibration.
  • Low Noise: With a low noise level of only 1.5µVP-P (0.1Hz to 10Hz), this operational amplifier is suitable for noise-sensitive applications such as medical instrumentation and high-end audio.
  • Power Efficiency: The LTC2050IS6 operates with a supply voltage range from 2.7V to 5.5V, ensuring compatibility with a variety of power sources while maintaining power efficiency.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, making the most of the supply voltage in driving the output to the limits of the supply rails.
  • Extended Temperature Range: Rated for operation from -40°C to 85°C, the LTC2050IS6 is suitable for use in a wide range of environmental conditions.

Applications

The LTC2050IS6 is versatile and can be used in various applications, including:

  • Precision instrumentation
  • Thermocouple amplifiers
  • Automotive control systems
  • Strain gauge amplifiers
  • DC precision signal conditioning
  • Battery-powered systems
  • Portable medical devices

With its robust feature set, the LTC2050IS6 is an excellent choice for designers who need a reliable, high-precision operational amplifier that maintains accuracy over a broad range of conditions. Its small form factor, represented by the IS6 package, makes it suitable for space-constrained applications without compromising on performance.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9145 $67.0075
85+ $1.5717 $133.5945
130+ $1.5225 $197.9250
180+ $1.4734 $265.2120
230+ $1.4243 $327.5890
305+ $1.2768 $389.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess