EN
  • EN
  • DE
  • IT

LTC2051CS8

Part No LTC2051CS8
Manufacturer Linear Technology
Description Dual Zero-Drift Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208226-LTC2051CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2051CS8 CAD Model

Description

The LTC2051CS8 is a high-precision, dual operational amplifier (op-amp) produced by Linear Technology, now part of Analog Devices. This advanced op-amp is designed to offer a zero-drift feature, which makes it an ideal choice for applications requiring high accuracy and stability over time and temperature. With its low offset voltage and drift, the LTC2051CS8 ensures that signal integrity is maintained in critical signal processing tasks.

Key Features

  • Zero-Drift Topology: The LTC2051CS8 utilizes a patented auto-zeroing technique that constantly corrects for DC errors over time and temperature, resulting in a very low input offset voltage and virtually no drift.
  • Low Offset Voltage: It boasts an impressive input offset voltage of just 2µV, which is ideal for precision applications such as instrumentation and measurement systems.
  • Low Noise: With a low 1/f noise characteristic, the LTC2051CS8 provides a clean amplification of signals, making it suitable for sensitive applications like medical devices and high-end audio equipment.
  • Power Efficiency: The op-amp operates with a supply voltage range from 2.7V to 5.5V, making it compatible with a variety of power sources while ensuring low power consumption.
  • Robust Design: Enclosed in an 8-lead SOIC package, the LTC2051CS8 is designed to perform reliably in harsh environments, with an operating temperature range from -40°C to 85°C.

Applications

The LTC2051CS8 is suitable for a wide range of applications that require high precision and stability. Some of these applications include:

  • Temperature Measurement
  • Precision Current Sensing
  • Medical Instrumentation
  • Electronic Scales
  • Automotive Control Systems
  • Strain Gauge Amplifiers
  • Portable Instrumentation

In conclusion, the LTC2051CS8 from Linear Technology is a highly reliable and precise dual op-amp that offers exceptional performance for applications where accuracy cannot be compromised. Its zero-drift capability, combined with low noise and power efficiency, makes it a versatile component for a myriad of precision electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7466 $63.7330
11+ $10.4588 $115.0468
17+ $10.1320 $172.2440
23+ $9.8052 $225.5196
30+ $9.4783 $284.3490
40+ $8.4978 $339.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess