EN
  • EN
  • DE
  • IT

LTC2051HMS8

Part No LTC2051HMS8
Manufacturer Linear Technology
Description Dual/Quad Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208227-LTC2051HMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2051HMS8 CAD Model

Description

The LTC2051HMS8 is a high-performance, dual zero-drift operational amplifier from Linear Technology, designed to provide precision and stability in a variety of applications. This op-amp is part of Linear Technology's family of auto-zeroing amplifiers which use a proprietary technique to continuously self-calibrate for DC offset, resulting in minimal input offset voltage and offset drift over time and temperature.

Key Features

  • Zero-Drift Topology: Ensures an ultra-low input offset voltage of 5µV max and a maximum offset drift of 0.05µV/°C, making it ideal for high-accuracy applications.
  • Low Noise: Offers a low 1/f noise characteristic, with a typical noise density of 1.5µVP-P from 0.1Hz to 10Hz, ensuring signal fidelity in noise-sensitive circuits.
  • High Gain Bandwidth Product: Features a 3.5MHz gain bandwidth product and a fast slew rate of 2V/µs, providing good dynamic response.
  • Power Efficiency: Operates with a supply voltage range from 2.7V to 5.5V and has a low supply current of 750µA per amplifier, making it suitable for battery-powered devices.
  • Extended Temperature Range: The H-grade version is tested and guaranteed to specifications from -40°C to 125°C, accommodating a wide range of environmental conditions.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the output to swing within millivolts of the supply rails, maximizing dynamic range in low-voltage applications.
  • Robust Package: Comes in an 8-lead MSOP package that is compact and suitable for space-constrained applications.

Applications

The LTC2051HMS8 is versatile and can be used in various high-precision circuits. Typical applications include:

  • Temperature Measurement
  • Electronic Scales
  • Medical Instrumentation
  • Strain Gauge Amplifiers
  • DC Precision Servo Controls
  • Automotive Sensors

With its precision characteristics and low power consumption, the LTC2051HMS8 is an excellent choice for designers seeking to enhance the performance and reliability of their systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9684 $65.8104
15+ $8.9995 $134.9925
23+ $8.7189 $200.5347
31+ $8.4368 $261.5408
40+ $8.1562 $326.2480
54+ $7.3127 $394.8858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,115 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess