EN
  • EN
  • DE
  • IT

LTC2051HS8

Part No LTC2051HS8
Manufacturer Linear Technology
Description Dual/Quad Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208228-LTC2051HS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2051HS8 CAD Model

Description

LTC2051HS8 Precision Zero-Drift Operational Amplifier

The LTC2051HS8 is a high-performance, dual-channel operational amplifier (op-amp) from Linear Technology, designed to offer precision with a zero-drift feature. This op-amp is especially suitable for applications requiring low noise, low offset, and a stable, virtually null drift over time and temperature.

Encased in an 8-lead SOIC package, the LTC2051HS8 is engineered to provide an optimal solution for various circuit designs, including but not limited to, high-precision instruments, sensor signal conditioning, and battery-powered devices. Its unique zero-drift architecture ensures that the input offset voltage is automatically corrected, resulting in an ultra-low offset voltage of 2.5µV and an offset drift of 0.025µV/°C, which are exemplary specifications for maintaining signal fidelity.

The device operates with a single supply voltage ranging from 2.7V to 5.5V, or dual supplies of ±2.7V to ±5.5V, making it highly versatile for both portable and stationary applications. Furthermore, the LTC2051HS8 boasts a low supply current of 750µA per amplifier, which is an excellent feature for power-sensitive designs.

With a typical input bias current of only 5pA, the LTC2051HS8 is an ideal choice for applications where input leakage currents can be a concern, such as integrators or high-impedance buffering. Additionally, the device offers a noise performance of 1.2µVP-P (0.1Hz to 10Hz), which is beneficial for low-noise applications.

The LTC2051HS8 also features a common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) of 116dB, ensuring that the output remains stable and accurate despite fluctuations in the power supply or common-mode voltage. This makes it particularly useful for precision data acquisition systems and control systems where stability and accuracy are critical.

Overall, the LTC2051HS8 from Linear Technology is a robust and reliable choice for designers who require high precision, low power consumption, and exceptional stability in their operational amplifier applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1201 $56.1618
44+ $2.5601 $112.6444
68+ $2.4800 $168.6400
94+ $2.4000 $225.6000
121+ $2.3201 $280.7321
162+ $2.0801 $336.9762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess