EN
  • EN
  • DE
  • IT

LTC2051HVCMS8

Part No LTC2051HVCMS8
Manufacturer Linear Technology
Description Dual Zero-Drift Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208229-LTC2051HVCMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2051HVCMS8 CAD Model

Description

The LTC2051HVCMS8 is a high-precision, zero-drift operational amplifier from Linear Technology, designed to maintain stability and accuracy over time and varying temperature conditions. This operational amplifier is part of LTC's family of auto-zeroing op-amps that provide a combination of low noise, high gain accuracy, low power consumption, and low offset voltage.

Key Features:

  • Zero-Drift Topology: The LTC2051HVCMS8 features an innovative zero-drift architecture which ensures that the offset voltage does not accumulate over time, providing a stable and consistent performance throughout its operational life.
  • Low Offset Voltage: It offers an ultra-low input offset voltage, making it ideal for precision applications where the accuracy of signal amplification is critical.
  • Low Noise: With its low noise characteristics, this operational amplifier is suitable for high-fidelity and high-precision applications, including medical instrumentation and test equipment.
  • Wide Supply Range: The device operates from a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Robust Build: The LTC2051HVCMS8 is housed in a robust MSOP-8 package, ensuring reliable performance in harsh environments and applications with limited space.

Applications:

  • Precision Instrumentation
  • Temperature Measurements
  • Electronic Scales
  • Medical Monitoring Devices
  • Automotive Control Systems
  • Industrial Process Control

The LTC2051HVCMS8 is designed for those who require precision and long-term stability in their applications. Its zero-drift feature minimizes the need for recalibration, ensuring that the device is both user-friendly and maintenance-free. Whether for industrial, automotive, or medical applications, the LTC2051HVCMS8 delivers reliable and accurate performance, making it a smart choice for professionals seeking quality and dependability in their operational amplifier selection.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1313 $60.7878
14+ $8.3129 $116.3806
21+ $8.0531 $169.1151
29+ $7.7934 $226.0086
38+ $7.5336 $286.2768
50+ $6.7543 $337.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess