EN
  • EN
  • DE
  • IT

LTC2051HVCS8

Part No LTC2051HVCS8
Manufacturer Linear Technology
Description Dual Zero-Drift Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208230-LTC2051HVCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2051HVCS8 CAD Model

Description

Linear Technology's LTC2051HVCS8 Precision Zero-Drift Operational Amplifier

The LTC2051HVCS8 from Linear Technology is a high voltage, precision dual operational amplifier that stands out in the market due to its zero-drift feature. It is designed to offer a perfect balance between high performance and robustness, catering to a wide range of applications that require precision over temperature and time.

Featuring a maximum offset voltage of 5 µV and a maximum offset drift of 0.05 µV/°C, the LTC2051HVCS8 ensures accuracy and stability, which is crucial for high-precision instrumentation, industrial process control, and advanced automotive systems. The device operates with a single supply voltage ranging from 4.75V to 36V or a dual supply from ±2.375V to ±18V, providing designers with flexibility in various circuit configurations.

The LTC2051HVCS8 is characterized by its low noise performance, with a typical input noise of only 1.5 µVp-p (0.1 Hz to 10 Hz), which makes it an ideal choice for noise-sensitive applications such as medical instrumentation and audio equipment. Moreover, the device boasts a high gain bandwidth product of 600 kHz and a slew rate of 0.4 V/µs, allowing for a swift response in dynamic systems.

Linear Technology has packaged the LTC2051HVCS8 in an 8-lead SOIC package, which is both space-efficient and suitable for standard PCB assembly processes. The device also incorporates over-the-temperature protection and can operate within a wide industrial temperature range from -40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Overall, the LTC2051HVCS8 is a testament to Linear Technology's commitment to providing high-quality, high-performance analog ICs. Its zero-drift capability, combined with a robust feature set, makes it a compelling choice for engineers and designers looking to enhance the accuracy and longevity of their systems without compromising on power efficiency or space.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6946 $66.7784
9+ $13.6982 $123.2838
13+ $13.2701 $172.5113
18+ $12.8420 $231.1560
23+ $12.4140 $285.5220
31+ $11.1298 $345.0238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 588 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess