EN
  • EN
  • DE
  • IT

LTC2051HVHMS8

Part No LTC2051HVHMS8
Manufacturer Linear Technology
Description Dual/Quad Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208231-LTC2051HVHMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2051HVHMS8 CAD Model

Description

LTC2051HVHMS8 Precision Zero-Drift Operational Amplifier

The LTC2051HVHMS8 is a high-performance, zero-drift operational amplifier (op amp) from Linear Technology, designed for precision applications that demand low offset voltage and drift over time and temperature. This op amp is part of Linear Technology's LTC2051 series, which is renowned for its high accuracy and stability.

Key Features

  • Zero-Drift Topology: The LTC2051HVHMS8 utilizes a zero-drift architecture that provides a very low input offset voltage and eliminates offset drift over time and temperature, making it ideal for high-precision applications.
  • High Voltage Operation: This device can operate with a supply voltage range of up to ±18V or 36V total, which allows it to handle a wide range of input signals and makes it suitable for industrial and automotive applications that require higher voltage levels.
  • Low Noise: The LTC2051HVHMS8 boasts a low noise density, which minimizes the impact of noise on signal integrity, thus ensuring accurate and reliable performance in sensitive measurement and control systems.
  • Low Power Consumption: Despite its high precision and stability, the LTC2051HVHMS8 maintains a low power consumption profile, making it a good choice for battery-powered or energy-efficient systems.
  • Rail-to-Rail Output: The op amp features a rail-to-rail output stage, which allows the output to swing close to the power supply rails, maximizing the dynamic range in single-supply applications.
  • Packaging: The LTC2051HVHMS8 comes in an MSOP-8 package, which is compact and suitable for space-constrained applications.

Applications

The LTC2051HVHMS8 is versatile and can be used in a variety of applications, including:

  • Instrumentation
  • Precision data acquisition
  • Automotive control systems
  • Industrial process control
  • Temperature measurement
  • Medical devices

In summary, the LTC2051HVHMS8 from Linear Technology is a high-quality operational amplifier that combines zero-drift precision with high-voltage capability and low power consumption, making it an excellent choice for a wide array of applications that require the utmost accuracy and stability.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6215 $64.8645
8+ $17.7409 $141.9272
12+ $17.1864 $206.2368
16+ $16.6320 $266.1120
21+ $16.0776 $337.6296
27+ $14.4143 $389.1861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 302 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess