EN
  • EN
  • DE
  • IT

LTC2051HVHS8

Part No LTC2051HVHS8
Manufacturer Linear Technology
Description Dual/Quad Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208232-LTC2051HVHS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2051HVHS8 CAD Model

Description

Linear Technology's LTC2051HVHS8 Precision Zero-Drift Operational Amplifiers

The LTC2051HVHS8 is a high-performance, dual-channel operational amplifier (op-amp) from Linear Technology, designed to provide precision and stability in a wide range of electronic applications. This op-amp is particularly noted for its zero-drift feature, ensuring that the offset voltage remains near zero over time, temperature, and input common-mode voltage range. This characteristic makes the LTC2051HVHS8 an ideal choice for high-accuracy applications where long-term stability is critical.

The LTC2051HVHS8 operates with a supply voltage range from 2.7V to 5.5V, making it versatile for both single and dual supply operations. This flexibility allows designers to integrate the device into a variety of systems without the need for additional power supply adjustments. Moreover, the LTC2051HVHS8 is capable of functioning over an extended temperature range, from -40°C to 125°C, which ensures reliable performance under harsh environmental conditions.

With its low input offset voltage and offset drift, the LTC2051HVHS8 is particularly suitable for precision instrumentation, A/D converter signal conditioning, and industrial process controls. The device also boasts a low input bias current and a high open-loop gain, which further enhance its accuracy and dynamic performance.

The LTC2051HVHS8 comes in an 8-lead SOIC package, denoted by the 'HS8' suffix in its product name. This compact package is conducive to space-constrained applications while still providing excellent thermal performance. The op-amp also features a common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) that are both high, ensuring that the output remains stable despite fluctuations in the common-mode voltage or power supply voltage.

In summary, the LTC2051HVHS8 from Linear Technology is a robust, high-precision zero-drift operational amplifier that offers exceptional stability and accuracy for demanding applications. Its wide supply voltage range, extended temperature operation, and compact packaging make it a versatile choice for designers looking to enhance the performance of their electronic systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0388 $65.1940
11+ $10.6986 $117.6846
17+ $10.3643 $176.1931
23+ $10.0299 $230.6877
29+ $9.6956 $281.1724
39+ $8.6925 $339.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess