EN
  • EN
  • DE
  • IT

LTC2051HVIDD

Part No LTC2051HVIDD
Manufacturer Linear Technology
Description Dual/Quad Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208233-LTC2051HVIDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2051HVIDD CAD Model

Description

LTC2051HVIDD Precision Dual Zero-Drift Operational Amplifier

The LTC2051HVIDD is a high-precision, dual operational amplifier (op-amp) from Linear Technology, designed for applications requiring low noise, low offset, and long-term stability. This op-amp is part of the LTC2051 series and is characterized by its zero-drift topology, which virtually eliminates offset drift over time and temperature, making it an ideal choice for high-accuracy instrumentation, sensor interfaces, and control systems.

Key Features:

  • Zero-Drift Architecture: The LTC2051HVIDD features a patented auto-zeroing technique that continuously corrects for DC errors, providing an ultra-low input offset voltage and offset drift, ensuring high precision over a wide temperature range.
  • Low Noise Performance: With its low input noise and low current noise, this op-amp maintains signal fidelity, making it suitable for high-resolution data acquisition and audio applications.
  • Wide Supply Range: The device operates from a supply voltage range of 2.7V to 5.5V, accommodating single-supply applications as well as systems that require a dual ±2.75V to ±5.5V supply.
  • High Output Drive: The LTC2051HVIDD can drive capacitive loads up to 10,000pF, offering robust performance in a variety of buffer and filter circuits.
  • Extended Temperature Range: This op-amp is specified for operation from -40°C to 125°C, making it suitable for industrial and automotive environments where temperature extremes are common.
  • Power Saving: It features a low supply current of 750µA per amplifier, which is beneficial for battery-powered and portable devices where power efficiency is critical.

Applications:

The LTC2051HVIDD is versatile and can be used in numerous applications, including:

  • Precision instrumentation
  • Thermocouple amplifiers
  • Automotive control systems
  • Battery management
  • Medical devices
  • Strain gauge sensors
  • Temperature measurements

With its combination of accuracy, stability, and reliability, the LTC2051HVIDD from Linear Technology stands out as a top-tier component for designers who demand the highest levels of performance from their operational amplifiers.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2958 $67.7748
14+ $9.2687 $129.7618
22+ $8.9789 $197.5358
30+ $8.6891 $260.6730
39+ $8.3993 $327.5727
52+ $7.5301 $391.5652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess